EN
  • EN
  • DE

DSC6021JI2A-009S

Part No DSC6021JI2A-009S
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 20MHz, 25MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343809-DSC6021JI2A-009S
Ultra Librarian 3D Model Ultra Librarian DSC6021JI2A-009S CAD Model

Description

Microchip Technology's DSC6021JI2A-009S

Introducing the DSC6021JI2A-009S, a cutting-edge MEMS oscillator from Microchip Technology, designed to deliver exceptional timing precision and reliability in a compact package. This high-performance device is an ideal solution for modern electronic applications where space is at a premium and high accuracy is paramount.

Key Features

  • Frequency Range: The DSC6021JI2A-009S offers a stable frequency output of 9 MHz, making it suitable for a wide range of applications that require a precise clock signal.
  • Supply Voltage: Operating at a voltage range of 1.71V to 3.63V, this oscillator is designed for low-power consumption, which is critical for battery-operated devices.
  • Size: Housed in a compact 2.5 mm x 2.0 mm package, the DSC6021JI2A-009S is part of Microchip's nano-power series, ensuring it can fit into the tightest of PCB layouts.
  • Temperature Stability: With a temperature stability of ±25 ppm over the industrial temperature range of -40°C to +85°C, this oscillator maintains its accuracy under varying environmental conditions.
  • Output Type: It provides a CMOS output, known for its compatibility with most digital circuits, thus offering a versatile solution for system integration.
  • Low Power Consumption: The device is optimized for energy efficiency, making it an excellent choice for portable and wearable technology where power management is critical.
  • Long-term Reliability: As with all Microchip products, the DSC6021JI2A-009S is designed for high reliability, ensuring stable performance over the product's lifespan.

Applications

The DSC6021JI2A-009S is versatile enough to be used in a variety of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Wireless communications
  • Portable medical devices
  • Industrial controls and automation

With its robust design and flexible features, the DSC6021JI2A-009S from Microchip Technology is a top choice for engineers and designers looking for a reliable and precise timing solution. Whether for consumer electronics or industrial systems, this MEMS oscillator is ready to meet the demands of your next project.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess