EN
  • EN
  • DE

DSC1103CI5-300.0000

Part No DSC1103CI5-300.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 300.0000MHZ LVDS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1103
Package Tube
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 300 MHz
Function Standby (Power Down)
Output LVDS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±10ppm
Absolute Pull Range (APR) -
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth -
Current - Supply (Max) 32mA
Ratings -
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSC1103
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366442-DSC1103CI5-300.0000
Ultra Librarian 3D Model Ultra Librarian DSC1103CI5-300.0000 CAD Model

Description

Microchip Technology's DSC1103CI5-300.0000 is a high-performance, precision silicon MEMS oscillator that offers an ideal balance between high frequency, stability, and reliability. This product is part of Microchip's DSC1103 series of MEMS oscillators designed to cater to the needs of modern electronic systems where space, power, and reliability are critical factors.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 300.0000 MHz, offering a stable timing solution for high-speed digital systems.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V to 3.3V, making it versatile for various applications and compatible with most logic levels.
  • Packaging: The DSC1103CI5-300.0000 comes in a compact 4-SMD, no lead package, which saves board space and is suitable for high-density mounting.
  • Temperature Stability: It maintains excellent stability across a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Low Jitter: The device exhibits low phase jitter, which is crucial for applications requiring high precision timing, such as advanced communications systems and data converters.

Applications

The DSC1103CI5-300.0000 is suitable for a wide array of applications, including but not limited to:

  • Networking (Routers, Switches, Servers)
  • Storage (SSDs, HDDs)
  • Telecommunications (Base Stations, Gateways)
  • Industrial (PLCs, Industrial PCs)
  • Consumer Electronics (Smart TVs, Gaming Consoles)

Product Quality and Support

Microchip Technology is known for its commitment to quality and reliability. The DSC1103CI5-300.0000 is manufactured to meet the highest industry standards, and Microchip provides comprehensive technical support for its products. Users can access datasheets, reference designs, and customer support through Microchip's official website or authorized distributors.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9459 $57.8918
5+ $23.7505 $118.7525
7+ $23.0083 $161.0581
9+ $22.2661 $200.3949
12+ $21.5239 $258.2868
16+ $19.2973 $308.7568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess