EN
  • EN
  • DE

DSC1001DL5-012.0000

Part No DSC1001DL5-012.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 12.0000MHZ CMOS SMD / 12 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 12 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±10ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 140
Win Source Part Number 1020513-DSC1001DL5-012.0000
Ultra Librarian 3D Model Ultra Librarian DSC1001DL5-012.0000 CAD Model

Description

Product Overview: DSC1001DL5-012.0000 by Microchip Technology

The DSC1001DL5-012.0000 is a high-performance, precision silicon MEMS oscillator from the reputable manufacturer Microchip Technology. This advanced component is designed to offer a reliable and stable clocking solution that caters to a wide array of electronic applications, ranging from industrial to consumer electronics.

With its compact 2.5 mm x 2.0 mm footprint, the DSC1001 series is engineered to provide a space-saving alternative to traditional crystal oscillators without compromising on performance. This particular model operates at a standard frequency of 12.0000 MHz, which is ideal for applications that demand a high degree of accuracy and stability.

The DSC1001DL5-012.0000 boasts an impressive frequency stability of ±25 ppm over the industrial temperature range of -40°C to +85°C. This level of precision ensures that devices function correctly under varying environmental conditions, making it a suitable choice for outdoor or harsh industrial environments.

One of the key advantages of this MEMS oscillator is its low power consumption, which makes it an excellent choice for battery-powered devices where energy efficiency is paramount. Additionally, the DSC1001 series offers a fast start-up time, typically 5 ms, which is beneficial for applications that require quick initialization.

Integration is straightforward, as the DSC1001DL5-012.0000 is compatible with most existing designs that use standard crystal oscillators. It comes in a 4-pad plastic surface-mount package that is RoHS compliant, ensuring adherence to current environmental standards.

The oscillator also features an enable/disable function that allows users to control the output, which can help in reducing power consumption when the clock signal is not required. This feature, combined with a low aging rate, contributes to the long-term reliability of the product.

In summary, the DSC1001DL5-012.0000 from Microchip Technology is a versatile, high-performance MEMS oscillator that offers a blend of compactness, precision, and energy efficiency, making it an excellent choice for modern electronic designs requiring a stable and accurate clock source.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess