EN
  • EN
  • DE

DSA6101HA1B-027.0000VAO

Part No DSA6101HA1B-027.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO -40C-125C / 27 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6101
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344897-DSA6101HA1B-027.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA6101HA1B-027.0000VAO CAD Model

Description

Microchip Technology's DSA6101HA1B-027.0000VAO Product Overview

The DSA6101HA1B-027.0000VAO is a state-of-the-art oscillator module developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is designed to deliver exceptional performance and reliability for a wide range of applications, from industrial electronics to high-speed communication systems.

Key Features

  • Frequency Range: The device operates at a frequency of 27.0000 MHz, offering a stable clock output that is essential for synchronizing electronic components.
  • Supply Voltage: It is designed to function with a supply voltage of 3.3V, making it compatible with a variety of low-power circuits and systems.
  • Stability and Precision: The oscillator provides excellent frequency stability and precision, ensuring consistent performance even under varying environmental conditions.
  • Output Type: The product features an HCMOS output, known for its high-speed and low-power consumption, making it ideal for digital applications.
  • Temperature Range: It is built to operate over an industrial temperature range, ensuring reliable operation in environments that are subject to temperature extremes.
  • Packaging: The DSA6101HA1B-027.0000VAO comes in a compact surface-mount package, allowing for easy integration into a variety of electronic assemblies.
  • RoHS Compliance: This product complies with RoHS standards, ensuring that it meets global environmental and safety requirements.

Applications

The versatility of the DSA6101HA1B-027.0000VAO makes it suitable for a broad spectrum of applications, including:

  • Networking equipment such as routers, switches, and modems
  • Wireless communication systems including base stations and satellite communications
  • Industrial control systems and automation
  • Consumer electronics
  • Test and measurement equipment

Quality and Support

Microchip Technology is committed to providing customers with high-quality products and exceptional support. The DSA6101HA1B-027.0000VAO is backed by Microchip's rigorous testing and validation processes, ensuring that it meets the stringent requirements of the industry. For technical support and assistance, Microchip's global team of experts is available to help customers integrate this oscillator into their designs effectively and efficiently.

With its combination of performance, reliability, and support, the DSA6101HA1B-027.0000VAO from Microchip Technology represents a superior choice for designers looking to enhance the precision and stability of their electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess