EN
  • EN
  • DE

DSA1103CA2-020.0000VAO

Part No DSA1103CA2-020.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, LOW / 20 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1103
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 20 MHz
Function Standby (Power Down)
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 32mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1103
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344512-DSA1103CA2-020.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1103CA2-020.0000VAO CAD Model

Description

The DSA1103CA2-020.0000VAO is a high-performance, precision oscillator module designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This product is part of Microchip's extensive range of timing solutions that cater to a wide array of applications, from consumer electronics to industrial automation and telecommunications.

Key Features

  • Frequency Stability: This oscillator offers an impressive frequency stability, ensuring reliable and consistent performance in critical applications where timing accuracy is paramount.
  • Low Phase Noise: Designed with low phase noise characteristics, it is ideal for applications requiring minimal signal interference, which is crucial for high-speed digital communication systems.
  • Compact Package: The DSA1103CA2-020.0000VAO comes in a compact, surface-mountable package, making it suitable for space-constrained applications while providing ease of integration into various circuit designs.
  • Supply Voltage: It operates on a standard supply voltage, which allows for compatibility with a broad range of electronic devices without the need for additional voltage regulation components.
  • Operating Temperature Range: The oscillator is designed to function effectively over a wide temperature range, making it a reliable choice for use in environments with varying temperature conditions.
  • Long-term Reliability: Microchip Technology's commitment to quality ensures that the DSA1103CA2-020.0000VAO is built for long-term reliability, providing peace of mind for developers and manufacturers.

Applications

The versatility of the DSA1103CA2-020.0000VAO makes it an excellent choice for a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and modems
  • Wireless communication systems including base stations and satellite communications
  • Test and measurement equipment
  • Industrial control systems
  • Consumer electronics

In conclusion, the DSA1103CA2-020.0000VAO from Microchip Technology is a testament to the company's dedication to providing advanced timing solutions that meet the evolving needs of modern technology. This oscillator is an essential component for any design engineer looking to create systems with stringent timing requirements.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess