EN
  • EN
  • DE

DSA1001DL2-125.0000TVAO

Part No DSA1001DL2-125.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS -40C-85C, 50PPM, 2.5X2. / 125 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 125 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 16.6mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344885-DSA1001DL2-125.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-125.0000TVAO CAD Model

Description

The DSA1001DL2-125.0000TVAO is a cutting-edge frequency control component manufactured by Microchip Technology, a leader in the semiconductor industry. This product is designed to deliver precise and stable clock timing solutions for a variety of electronic applications.

Key Features

  • Frequency: The device boasts a frequency of 125.0000 MHz, providing a high-speed clock source for your critical applications.
  • Type: This component is a MEMS (Micro-Electro-Mechanical Systems) oscillator, which offers superior reliability and stability compared to traditional crystal oscillators.
  • Size: The DSA1001DL2-125.0000TVAO comes in a compact package, making it suitable for space-constrained applications.
  • Temperature Stability: It is designed to operate reliably over a wide temperature range, ensuring consistent performance across various operating conditions.
  • Supply Voltage: The oscillator is designed to work with a supply voltage that meets industry standards, ensuring easy integration into existing designs.
  • Output Type: Features a CMOS output, providing compatibility with a wide range of digital circuits.

Applications

The DSA1001DL2-125.0000TVAO is suitable for a broad array of applications, including but not limited to telecommunications, networking, data storage, and industrial automation systems. Its precision and durability make it an ideal choice for systems that require reliable clock signals in challenging environments.

Quality and Reliability

Microchip Technology is known for their commitment to quality and reliability. The DSA1001DL2-125.0000TVAO is built to meet rigorous industry standards, ensuring a long operational life and consistent performance. Customers can trust this product to maintain system integrity and extend the lifespan of their electronic devices.

Support and Resources

Microchip Technology provides extensive support and resources for the DSA1001DL2-125.0000TVAO, including detailed datasheets, technical documentation, and customer support services. Engineers and designers can access these resources to facilitate seamless integration and optimize the use of this oscillator in their projects.

You May Also Be Interested in

Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6302 $57.8644
54+ $2.1582 $116.5428
83+ $2.0907 $173.5281
115+ $2.0233 $232.6795
148+ $1.9559 $289.4732
198+ $1.7535 $347.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,296 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess