EN
  • EN
  • DE

DSA1001CL3-080.0000TVAO

Part No DSA1001CL3-080.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-105C / 80 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 80 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344984-DSA1001CL3-080.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001CL3-080.0000TVAO CAD Model

Description

Product Overview: DSA1001CL3-080.0000TVAO

Microchip Technology's DSA1001CL3-080.0000TVAO is a high-performance, precision oscillator designed to meet the rigorous demands of today's advanced electronic systems. This component is part of Microchip's extensive range of timing solutions that are known for their reliability and accuracy.

Key Features:

  • Frequency: The DSA1001CL3-080.0000TVAO offers a stable frequency output of 80.0000 MHz, which is ideal for applications requiring a high-frequency reference signal.
  • Package: Packaged in a compact, surface-mount CL3 package, this oscillator is designed for easy integration into various circuit designs without requiring a large footprint on the PCB.
  • Supply Voltage: Operating at a supply voltage (Vdd) of 3.3V, the DSA1001CL3-080.0000TVAO is optimized for low-power consumption, making it suitable for battery-powered devices or energy-efficient systems.
  • Temperature Stability: This oscillator maintains its performance over a wide temperature range, ensuring consistent operation under varying environmental conditions.
  • Output Type: The DSA1001CL3-080.0000TVAO provides a CMOS/TTL compatible output, offering flexibility for interfacing with different types of digital circuits.

Applications:

The DSA1001CL3-080.0000TVAO is versatile and can be used in a myriad of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • High-speed data processing systems
  • Industrial electronics
  • Consumer electronics
  • Test and measurement equipment

Quality and Reliability:

Microchip Technology is committed to delivering products of the highest quality. The DSA1001CL3-080.0000TVAO oscillator is manufactured with precision and undergoes rigorous testing to ensure it meets stringent quality standards. Customers can trust this product for its performance and durability in even the most demanding applications.

About Microchip Technology:

Microchip Technology is a leading provider of smart, connected, and secure embedded control solutions. Their easy-to-use development tools and comprehensive product portfolio enable customers to create optimal designs, which reduce risk while lowering total system cost and time to market.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess