EN
  • EN
  • DE

AVR128DA32-E/RXB

Part No AVR128DA32-E/RXB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202664-AVR128DA32-E/RXB
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® DA
Package Tray
Product Status Active
Core Processor AVR
Speed 24MHz
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Ultra Librarian 3D Model Ultra Librarian AVR128DA32-E/RXB CAD Model

Description

Microchip Technology's AVR128DA32-E/RXB: A High-Performance Microcontroller

The AVR128DA32-E/RXB is a cutting-edge microcontroller product from Microchip Technology, designed to cater to a wide range of applications that require a perfect blend of power efficiency and processing capability. This microcontroller is part of the AVR DA family, which is renowned for its advanced features and robust performance in the embedded systems market.

Key Features:

  • High Memory Density: With 128KB of in-system self-programmable flash memory, the AVR128DA32-E/RXB provides ample space for complex applications without compromising performance.
  • Enhanced Processing Power: The device operates at a maximum frequency of 24MHz, ensuring swift processing and efficient execution of instructions for time-sensitive tasks.
  • Rich Peripheral Set: It comes equipped with a comprehensive set of peripherals, including multiple serial communication modules, a 12-bit differential ADC, Configurable Custom Logic (CCL), and a 10-bit DAC, offering designers flexibility in various applications.
  • Advanced Analog Features: The inclusion of analog features like Analog Comparators, Zero Cross Detectors, and a Fixed Voltage Reference enhances its utility in sensor-based applications.
  • Low Power Consumption: The AVR128DA32-E/RXB is designed with power efficiency in mind, featuring picoPower technology for ultra-low power consumption in sleep modes, making it ideal for battery-operated devices.
  • Robust Security: Security is a priority with this microcontroller, as it includes features such as a CRC Scan, Windowed Watchdog Timer, and a Secure Bootloader for secure firmware upgrades.

Applications:

The versatility of the AVR128DA32-E/RXB makes it suitable for a wide array of applications, ranging from industrial control systems to consumer electronics. It is particularly adept for IoT devices, wearables, automation, and smart sensor systems where efficiency and reliability are paramount.

Development Support:

Microchip Technology provides comprehensive development support for the AVR128DA32-E/RXB, including integrated development environments (IDEs) like MPLAB X and Atmel Studio, software libraries, and hardware tools such as in-circuit debuggers and programmers. This ensures a smooth design process from prototype to production.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9214 $50.9782
32+ $3.2176 $102.9632
49+ $3.1170 $152.7330
67+ $3.0165 $202.1055
86+ $2.9159 $250.7674
115+ $2.6143 $300.6445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess