EN
  • EN
  • DE

ATSAMS70N20A-ANT

Part No ATSAMS70N20A-ANT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM S70
Package Tape & Reel
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 75
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Supply Voltage - Operating 1.08V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ATSAMS70
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names ATSAMS70N20A-ANT-ND,ATSAMS70N20A-ANTCT,ATSAMS70N20A-ANTDKR,ATSAMS70N20A-ANTTR
Standard Package 1,000
Win Source Part Number 1131715-ATSAMS70N20A-ANT
Ultra Librarian 3D Model Ultra Librarian ATSAMS70N20A-ANT CAD Model

Description

Microchip Technology ATSAMS70N20A-ANT Product Overview

The ATSAMS70N20A-ANT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to meet the needs of demanding applications that require high processing power, extensive connectivity, and robust security features. This product is part of the SAM S70 series of microcontrollers based on the ARM Cortex-M7 processor, which is known for its exceptional computational efficiency and speed.

Key Features

  • Core: ARM Cortex-M7 running at up to 300 MHz, providing the horsepower for intensive applications.
  • Memory: Comes equipped with 2MB of flash memory and 384KB of SRAM, offering ample space for complex software and temporary data storage.
  • Connectivity: Features a variety of communication interfaces, including high-speed USB, dual CAN-FD, Ethernet MAC, and multiple serial communication options.
  • Analog Features: Integrated with high-performance analog components such as a 16-bit digital-to-analog converter (DAC) and dual 12-bit analog-to-digital converters (ADCs) with up to 24 channels.
  • Timers and Counters: Includes PWM timers, real-time timers, and watchdog timers for precise event timing and system reliability.
  • Security: Enhanced security features including a hardware-based cryptographic acceleration unit, secure boot, and memory protection mechanisms.
  • Power Efficiency: Designed with power-saving techniques and a flexible clock system to optimize power consumption for various operational modes.

Applications

The ATSAMS70N20A-ANT is ideal for a wide range of applications, particularly those that require significant computational capabilities and high-speed data processing. It is well-suited for industrial automation, automotive systems, Internet of Things (IoT) devices, medical equipment, and high-performance embedded systems.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the ATSAMS70N20A-ANT is no exception. It is designed to perform in harsh environments and is backed by Microchip's extensive support and warranty programs. Engineers can develop with confidence, knowing that they are using a microcontroller that is built to last and supported by a leader in the semiconductor industry.

For detailed technical specifications, application notes, and support resources, developers are encouraged to visit the official Microchip Technology website or contact their sales representatives.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0299 $64.0299
2+ $52.5374 $105.0748
3+ $50.8956 $152.6868
5+ $49.2538 $246.2690
6+ $47.6120 $285.6720
8+ $42.6866 $341.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess