EN
  • EN
  • DE

ATSAMR30M18A-I/RM100

Part No ATSAMR30M18A-I/RM100
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description R30 MODULE - MCU + SUB-GHZ 802.1 / IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 700MHz, 800MHz, 900MHz 25-SMD Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Microchip Technology
Series -
Package Tray
Product Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol 6LoWPAN, Zigbee®
Modulation -
Frequency 700MHz, 800MHz, 900MHz
Data Rate (Max) -
Power - Output -
Sensitivity -
Memory Size 256kB Flash, 40kB RAM
Serial Interfaces ADC, I²C, USB
GPIO 16
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving -
Current - Transmitting -
Package / Case 25-SMD Module
Supplier Device Package Module
Base Product Number ATSAMR30
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1373306-ATSAMR30M18A-I/RM100
Ultra Librarian 3D Model Ultra Librarian ATSAMR30M18A-I/RM100 CAD Model

Description

Microchip Technology's ATSAMR30M18A-I/RM100

The Microchip Technology ATSAMR30M18A-I/RM100 is a highly integrated, low-power RF microcontroller, combining an ARM Cortex-M0+ core with a UHF transceiver suitable for the 780 MHz, 868 MHz, and 915 MHz ISM bands. This compact, surface-mount device is designed to facilitate the development of Internet of Things (IoT) applications, offering a perfect balance of power efficiency and RF performance.

Key Features

  • ARM Cortex-M0+ Core: The device is powered by a highly efficient 32-bit ARM Cortex-M0+ processor, which operates at up to 48 MHz, providing the balance between power consumption and processing capability.
  • Integrated UHF Transceiver: The transceiver is optimized for low-power applications and supports BPSK, O-QPSK, as well as proprietary modulation schemes, making it versatile for various communication protocols.
  • Memory: It comes with 256 KB of Flash memory and 32 KB of SRAM, sufficient for storing application code and data.
  • Low Power Consumption: Designed for energy-sensitive applications, the ATSAMR30M18A-I/RM100 features picoPower technology for ultra-low-power consumption during active and sleep modes.
  • Peripheral Flexibility: The microcontroller includes a variety of peripherals, such as I2C, SPI, UART, ADCs, and timers, offering developers the flexibility to connect various sensors and actuators.
  • Security: With built-in AES encryption, the device ensures secure data transmission, which is essential for IoT networks.
  • Compact Form Factor: The device comes in a 32-pin QFN package, making it suitable for space-constrained applications.

Applications

The ATSAMR30M18A-I/RM100 is ideal for a range of wireless applications, particularly those requiring long-range connectivity and low power consumption, such as:

  • Smart Metering
  • Building Automation
  • Industrial Monitoring and Control
  • Wireless Sensor Networks
  • IoT Edge Nodes

This microcontroller is an excellent choice for designers looking to create IoT devices with extended battery life and reliable wireless communication. Microchip Technology's commitment to quality and long-term availability makes the ATSAMR30M18A-I/RM100 a secure and future-proof choice for your next IoT project.

You May Also Be Interested in

Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6146 $52.9168
19+ $5.4274 $103.1206
29+ $5.2578 $152.4762
40+ $5.0882 $203.5280
51+ $4.9186 $250.8486
69+ $4.4097 $304.2693
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 161 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess