EN
  • EN
  • DE

ATSAM4E8CA-AN

Part No ATSAM4E8CA-AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 40 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer Microchip Technology
Series SAM4E
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, Ethernet, IrDA, MMC/SD, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name ATSAM4
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862423-ATSAM4E8CA-AN
Ultra Librarian 3D Model Ultra Librarian ATSAM4E8CA-AN CAD Model

Description

The ATSAM4E8CA-AN is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for industrial and commercial applications requiring efficient data processing, enhanced connectivity, and reliable operation. This robust MCU is part of the SAM4E series, which is based on the ARM Cortex-M4 processor core, integrating a Floating Point Unit (FPU) that enables it to handle computationally intensive applications with ease.

Key Features

  • Core: ARM Cortex-M4 running at up to 120 MHz with FPU
  • Flash Memory: 512KB of embedded flash for program storage
  • SRAM: 128KB of on-chip SRAM offering ample space for data handling
  • Dual-bank Flash: Allowing safe system upgrades with minimal downtime
  • Connectivity: Ethernet MAC, Full-Speed USB Device and Host, CAN, and serial communication interfaces
  • Analog Features: Dual 16-bit Analog-to-Digital Converters (ADCs) with up to 24 channels, and Dual Digital-to-Analog Converters (DACs)
  • Enhanced Security: Hardware encryption modules including AES, DES, and secure hash algorithms for data protection
  • Package: LQFP144 package, providing a compact footprint for space-constrained applications

Applications

The ATSAM4E8CA-AN is versatile and well-suited for a wide range of applications, including:

  • Industrial automation and control systems
  • Networking equipment, such as Ethernet switches and gateways
  • Smart energy solutions, like smart grid infrastructure and metering
  • Medical devices requiring high data-processing capabilities
  • Consumer electronics that demand high-performance processing

Development Support

Microchip Technology provides comprehensive development support for the ATSAM4E8CA-AN with software libraries, development boards, and a suite of tools for programming and debugging. This ensures a smooth development process, from prototype to production, and allows designers to leverage the full potential of the MCU in their applications.

Conclusion

The ATSAM4E8CA-AN from Microchip Technology is a powerful, secure, and versatile MCU that offers a balance of performance, connectivity, and reliability. It is an excellent choice for designers looking to create advanced and efficient systems in a variety of market segments.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8087 $54.0435
12+ $8.8687 $106.4244
18+ $8.5915 $154.6470
25+ $8.3144 $207.8600
32+ $8.0372 $257.1904
42+ $7.2058 $302.6436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 332 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess