EN
  • EN
  • DE

AT49BV040A-90JI

Part No AT49BV040A-90JI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT 90NS 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Access Time 90ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 32-PLCC
Win Source Part Number 1019543-AT49BV040A-90JI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT49BV040A-90JI CAD Model

Description

The AT49BV040A-90JI is a high-performance, 4-megabit Flash memory device from the reputable Microchip Technology. This non-volatile memory component is designed for use in a wide range of electronic applications where reliable and fast read/write storage is essential. The AT49BV040A-90JI operates at a standard 5V power supply, making it compatible with many legacy systems as well as newer designs.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Interface Type: Parallel
  • Speed: 90 ns read and write access time
  • Operating Voltage: 5V
  • Package: 32-lead PLCC (Plastic Leaded Chip Carrier)
  • Temperature Range: -40°C to +85°C industrial temperature range
  • Endurance: Up to 10,000 write/erase cycles
  • Data Retention: 20 years at industrial temperature range

Applications

The AT49BV040A-90JI is suitable for a diverse array of applications, including but not limited to:

  • Embedded systems
  • Boot memory for computers and processors
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems

Reliability and Quality

Microchip Technology is known for its commitment to quality, and the AT49BV040A-90JI is no exception. It is designed to meet the high reliability and endurance demands of modern electronic devices. The endurance and data retention specifications ensure that devices using this Flash memory can operate reliably over an extended period, even under harsh environmental conditions.

Easy Integration

The AT49BV040A-90JI comes in a standard PLCC package, which is widely accepted in the industry and known for its durability and ease of soldering onto PCBs. Its parallel interface allows for straightforward integration with most microcontrollers and processors, which makes it an excellent choice for designers looking to incorporate reliable Flash memory into their systems without significant design modifications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess