EN
  • EN
  • DE

AT24C32E-STUM-T

Part No AT24C32E-STUM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 32KBIT I2C SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Memory IC 1 MHz 450 ns
Manufacturer Microchip Technology
Package Reel - TR
Family Name AT24C32E
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number AT24C32E-STUM-TDKR, 1611-AT24C32E-STUM-TDKR, 1611-AT24C32E-STUM-TCT-ND, 1611-AT24C32E-STUM-TCT, AT24C32E-STUM-TCT, 1611-AT24C32E-STUM-TTR-ND, 1611-AT24C32E-STUM-TCTINACTIVE, 1611-AT24C32E-STUM-TTRINACTIVE, 1611-AT24C32E-STUM-TDKR-ND, 1611-AT24C32E-STUM-TDKRINACTIVE, AT24C32E-STUM-TTR, 1611-AT24C32E-STUM-TTR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845195-AT24C32E-STUM-T
Ultra Librarian 3D Model Ultra Librarian AT24C32E-STUM-T CAD Model

Description

Microchip Technology AT24C32E-STUM-T EEPROM

The AT24C32E-STUM-T is a high-performance, 32-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) component produced by Microchip Technology. This device is designed for optimal flexibility and convenience, allowing for data preservation even when the main power supply is turned off. It is commonly used in a variety of applications, including but not limited to, consumer electronics, automotive, industrial, and medical devices.

The AT24C32E-STUM-T operates within a voltage range of 1.7V to 5.5V, making it suitable for systems that require low-power data storage. Its I²C-compatible (2-wire) serial interface facilitates simple integration into most microcontroller-based systems, allowing for seamless data transfer at speeds of up to 1MHz.

With a memory size of 32,768 bits, organized as 4096 words of 8 bits each, this EEPROM provides ample space for configuration parameters, calibration data, or small application logs. The device supports both byte and page write modes, with page sizes of up to 32 bytes, enabling efficient data management and reduced write cycle times.

The AT24C32E-STUM-T comes in an 8-lead TSSOP package, which is known for its space-saving footprint and reliability. This package type is well-suited for space-constrained applications and provides a stable platform for the EEPROM circuitry. Furthermore, the device is specified for extended temperature ranges, from -40°C to +85°C, ensuring reliable operation under various environmental conditions.

To ensure data integrity, the AT24C32E-STUM-T includes features such as a write protect pin to prevent inadvertent writes and a hardware data protection mechanism during low voltage conditions. In addition, the device has a high endurance of 1 million write cycles and a long data retention period of over 100 years, demonstrating its durability and reliability for long-term applications.

Overall, the Microchip Technology AT24C32E-STUM-T EEPROM stands out as a versatile and reliable choice for designers and engineers seeking a non-volatile memory solution that combines performance, low power consumption, and small form factor.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7684 $53.7880
160+ $0.6305 $100.8800
250+ $0.6108 $152.7000
340+ $0.5911 $200.9740
440+ $0.5714 $251.4160
590+ $0.5123 $302.2570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess