EN
  • EN
  • DE

APT2X30DQ60J

Part No APT2X30DQ60J
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 600V 30A ISOTOP / Diode Array 2 Independent Standard 600 V 30A Chassis Mount SOT-227-4, miniBLOC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer Microchip Technology
Packaging Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 2.2 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 105 ns
Current - Reverse Leakage @ Vr 25 µA @ 600 V
Mounting Chassis Mount
Case / Package SOT-227-4, miniBLOC
Supplier Device Package ISOTOP®
Base Product Number APT2X30
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number APT2X30DQ60JMI,APT2X30DQ60JMI-ND
Standard Package 1
Win Source Part Number 1325176-APT2X30DQ60J
Ultra Librarian 3D Model Ultra Librarian APT2X30DQ60J CAD Model

Description

Microchip Technology's APT2X30DQ60J Power Module

The APT2X30DQ60J is a sophisticated power module designed by Microchip Technology, which stands out as a testament to their commitment to providing high-efficiency, reliable power solutions. This advanced component is engineered to facilitate smooth power conversion in various applications, making it an ideal choice for designers looking to optimize their systems for better performance and energy management.

Key Features

  • High Voltage Capability: The APT2X30DQ60J is capable of handling high voltages, which makes it suitable for a wide range of industrial and commercial applications.
  • Robust Power Handling: With a dual configuration, this power module can manage significant power levels, ensuring that even demanding applications can be supplied efficiently.
  • Fast Switching Speed: The device features fast switching capabilities, reducing losses and improving overall efficiency, which is crucial for power-sensitive designs.
  • Integrated Diode: An integrated free-wheeling diode provides additional circuit protection and enhances performance by allowing for smoother current flow and reducing voltage spikes during switching.
  • Isolated Package: The module comes in an isolated package, ensuring that it can be used safely in a variety of environments without risk of electrical shock or damage to other components.
  • Low Thermal Resistance: The APT2X30DQ60J boasts low thermal resistance, facilitating better heat dissipation and contributing to a longer lifespan for the device.

Applications

The versatility of the APT2X30DQ60J allows it to be utilized in numerous applications, including but not limited to:

  • Power supplies for servers and telecommunications
  • Motor drives and inverters
  • Renewable energy systems such as solar inverters and wind turbines
  • Electric vehicle charging stations
  • Industrial power systems

Microchip Technology's APT2X30DQ60J is a testament to their expertise in power module design, offering a blend of performance, efficiency, and reliability. It is a top choice for engineers and designers seeking to enhance their power systems with a component that not only meets but exceeds the stringent demands of modern electronic applications.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess