EN
  • EN
  • DE

AGL030V5-QNG48I

Part No AGL030V5-QNG48I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 34 I/O 48QFN / IGLOO Field Programmable Gate Array (FPGA) IC 34 768 48-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer Microchip Technology
Packaging Tray
Number of Logic Elements/Cells 768
Number of I/O 34
Number of Gates 30000
Voltage - Supply 1.425V ~ 1.575V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Case / Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (6x6)
Base Product Number AGL030
RoHS Status RoHS Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 260
Win Source Part Number 1318006-AGL030V5-QNG48I
Ultra Librarian 3D Model Ultra Librarian AGL030V5-QNG48I CAD Model

Description

Microchip Technology's AGL030V5-QNG48I Product Overview

The AGL030V5-QNG48I is a cutting-edge product from Microchip Technology, renowned for its innovation in the field of microcontroller and analog semiconductors. This particular device is part of the IGLOO series, which are flash-based Field Programmable Gate Arrays (FPGAs) designed to deliver a unique combination of features, including low power consumption, high performance, and flexibility.

Key Features

  • Low Power Consumption: The AGL030V5-QNG48I is optimized for low power applications. It features a Flash*Freeze mode that allows the FPGA to consume minimal power without losing its configuration data, making it ideal for battery-powered or power-sensitive devices.
  • Advanced Security: Security is a paramount concern in today's digital world, and the AGL030V5-QNG48I addresses this by incorporating advanced security features. It includes a unique device ID and offers AES encryption to protect the device configuration data from unauthorized access.
  • High Performance: With support for up to 250 MHz of system performance, this FPGA is well-suited for high-speed applications. Its high I/O count and the ability to interface with a wide range of voltage standards make it a versatile choice for various design requirements.
  • Reprogrammability: As an FPGA, the AGL030V5-QNG48I can be reprogrammed in the field, allowing for updates and design iterations without the need for hardware changes. This flexibility can significantly reduce time to market and overall project costs.
  • Temperature Tolerance: The QNG48I version of the AGL030V5 is qualified for industrial temperature ranges, operating reliably between -40°C to +85°C, making it suitable for harsh environments.
  • Compact Package: Packaged in a compact 48-pin QFN (Quad-Flat No-leads), the AGL030V5-QNG48I is designed for space-constrained applications, providing a high-density solution without compromising on functionality.

Applications

The versatility of the AGL030V5-QNG48I makes it an excellent choice for a wide array of applications, including but not limited to:

  • Portable and handheld devices
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Security systems
  • Consumer electronics

Microchip Technology's AGL030V5-QNG48I is a testament to the company's commitment to providing innovative semiconductor solutions that meet the evolving needs of the electronics industry. With its combination of low power, high performance, and security features, this FPGA stands out as a robust and flexible solution for a multitude of design challenges.

You May Also Be Interested in

Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess