The A40MX04-FVQG80 is a versatile and powerful FPGA (Field-Programmable Gate Array) device designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's A40MX series, known for its nonvolatile memory blocks and high-performance capabilities.
Key Features
- In-system Programmability: The A40MX04-FVQG80 can be reprogrammed in the field, which allows for rapid prototyping and updates without the need for complex and costly hardware changes.
- Nonvolatile Configuration Memory: With its built-in nonvolatile memory, this FPGA maintains its configuration data even when the power is turned off, eliminating the need for external configuration devices.
- High Density: The device offers a high density of logic cells, which enables designers to integrate more functionality into a single chip, reducing overall system complexity and cost.
- Low Power Consumption: Engineered for efficiency, the A40MX04-FVQG80 consumes low power, making it ideal for power-sensitive applications.
- Flexible I/O Standards: It supports various I/O standards, providing the flexibility to interface with a wide range of peripheral devices.
- Security Features: The device incorporates security features to protect intellectual property and prevent unauthorized access.
Applications
The A40MX04-FVQG80 is suitable for a diverse array of applications, including but not limited to:
- Industrial control systems
- Automotive electronics
- Telecommunications infrastructure
- Consumer electronics
- Medical devices
Technical Specifications
The A40MX04-FVQG80 comes in a VQG80 package and is characterized by the following technical specifications:
- Operating Voltage Range: 3.0V to 3.6V
- I/O Count: 68 user I/Os
- Logic Elements/Cells: 4000
- Embedded Memory: Configurable SRAM
- Performance Grade: -2 Speed
For designers and engineers looking for a reliable and flexible FPGA solution, the A40MX04-FVQG80 from Microchip Technology stands out as an excellent choice, offering a blend of performance, power efficiency, and security features.