EN
  • EN
  • DE

A3P125-TQ144I

Part No A3P125-TQ144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 100 I/O 144TQFP / series Field Programmable Gate Array (FPGA) IC 100 36864 144-LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3
Package Tray
Product Status Obsolete
Total RAM Bits 36864
Number of I/O 100
Number of Gates 125000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 144-LQFP
Supplier Device Package 144-TQFP (20x20)
Base Product Number A3P125
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1016328-A3P125-TQ144I
Ultra Librarian 3D Model Ultra Librarian A3P125-TQ144I CAD Model

Description

Microchip Technology's A3P125-TQ144I FPGA

The A3P125-TQ144I is a cutting-edge field-programmable gate array (FPGA) from Microchip Technology, renowned for its high performance and reliability in a wide range of industrial and commercial applications. This device is part of the ProASIC3 series, which is known for providing a cost-effective, low-power solution without sacrificing quality or functionality.

With its 125K system gates, the A3P125-TQ144I is designed to cater to the needs of complex digital systems. It is equipped with 117 user I/Os, which provides ample flexibility for interfacing with a variety of peripherals and other digital systems. The core operates at a voltage of 1.5V, offering an optimal balance between performance and power consumption, making it suitable for power-sensitive applications.

The device comes in a 144-pin thin quad flat pack (TQFP) package, which is ideal for space-constrained applications. The industrial temperature range of -40°C to +85°C ensures reliable operation under harsh environmental conditions, making it an excellent choice for outdoor or ruggedized applications.

One of the standout features of the A3P125-TQ144I is its in-system programmability and reprogrammability, which allows for easy updates and modifications to the FPGA configuration without the need for costly and time-consuming hardware changes. This flexibility is crucial for product development and lifecycle management, as it enables designers to iterate and optimize their systems with minimal downtime.

In addition, Microchip Technology's A3P125-TQ144I supports non-volatile flash technology, which means that it does not require an external configuration memory. This non-volatility ensures that the FPGA maintains its configuration even after power cycles, which is critical for applications that demand high reliability and security.

Overall, the A3P125-TQ144I is a powerful and versatile FPGA solution that provides designers with the tools needed to create innovative, efficient, and reliable digital systems. Whether it's for industrial control, automotive, telecommunications, or consumer electronics, this FPGA from Microchip Technology is engineered to meet the challenges of modern electronics design.

You May Also Be Interested in

Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess