EN
  • EN
  • DE

1N4767A/TR

Part No 1N4767A/TR
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER TEMP COMPENSATED  /  Zener Diode 9.1 V 500 mW ±5% Through Hole DO-35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 9.1 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 350 Ohms
Temperature Range - Operating -55°C ~ 100°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-1N4767A/TR
Standard Package 1
Win Source Part Number 962373-1N4767A/TR
Ultra Librarian 3D Model Ultra Librarian 1N4767A/TR CAD Model

Description

Product Overview: 1N4767A/TR by Microchip Technology

The 1N4767A/TR is a highly reliable Zener diode offered by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This electronic component is designed to provide precision voltage regulation and is commonly used in a variety of applications, ranging from power supply stabilization to voltage reference in precision circuits.

Key Features

  • Voltage Range: The 1N4767A/TR operates within a nominal Zener voltage range, making it suitable for a variety of voltage regulation applications.
  • Power Dissipation: With its capacity to dissipate power efficiently, this Zener diode can handle significant amounts of energy, contributing to the stability and robustness of the electronic systems it is integrated into.
  • Package: The device comes in a convenient tape and reel (TR) package, facilitating automated assembly processes and ensuring safe handling and delivery.
  • Reliability: Manufactured by Microchip Technology, the 1N4767A/TR is built to high-quality standards, ensuring long-term reliability and performance consistency.

Applications

The versatility of the 1N4767A/TR Zener diode allows it to be used in a wide array of applications. It is particularly valuable in:

  • Voltage regulation modules
  • Surge protection circuits
  • Power supply units
  • Consumer electronics
  • Telecommunication systems

Technical Specifications

Parameter Value Zener Voltage Specified by Model Power Dissipation 1W Package Type Tape and Reel (TR)

Overall, the 1N4767A/TR is a testament to Microchip Technology's commitment to providing components that meet the highest standards of quality and reliability. Whether for industrial, commercial, or personal projects, this Zener diode is an excellent choice for designers and engineers looking to ensure stable voltage in their electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess