EN
  • EN
  • DE

11AA161T-I/TT

Part No 11AA161T-I/TT
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 16KBIT SGL WIRE SOT23 / EEPROM Memory IC 16Kb (2K x 8) Single Wire 100 kHz SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface Single Wire
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number 11AA161
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 150-11AA161T-I/TTTR,150-11AA161T-I/TTCT,150-11AA161T-I/TTDKR,11AA161T-I/TT-ND
Standard Package 3,000
Win Source Part Number 1320876-11AA161T-I/TT
Ultra Librarian 3D Model Ultra Librarian 11AA161T-I/TT CAD Model

Description

Product Overview: 11AA161T-I/TT EEPROM by Microchip Technology

The 11AA161T-I/TT is a high-quality, 16-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the reputable manufacturer, Microchip Technology. This product is designed for applications that require data storage which can withstand frequent changes or updates. It is an ideal choice for a wide range of applications, including but not limited to, configuration storage, product calibration, and device identification.

Key Features

  • Memory Size: The device offers 16 Kbits of memory, which provides ample space for storing important data and parameters that can be preserved between power cycles.
  • Interface Type: It utilizes a user-friendly I2C (Two-Wire) serial interface, facilitating easy integration into most microcontroller-based systems.
  • Operating Voltage: The 11AA161T-I/TT operates at a voltage range of 1.8V to 5.5V, making it versatile for use in both low-power and standard applications.
  • Temperature Range: This device is robust and reliable, with an industrial temperature range of -40°C to +85°C, ensuring stable performance across various environmental conditions.
  • Write Cycle Time: With a maximum write cycle time of 5 ms, it allows for quick data updates, enhancing the efficiency of operations that require frequent data changes.
  • Endurance: The EEPROM is rated for 1 million write cycles, demonstrating its durability and longevity for applications that necessitate repeated data storage operations.
  • Data Retention: It guarantees a data retention period of 100 years, providing a secure and reliable solution for long-term data storage.

Package and Quality

The 11AA161T-I/TT is available in a compact TSSOP package, which is suitable for space-constrained applications. Microchip Technology's commitment to quality ensures that this EEPROM device is manufactured to the highest standards, offering reliable performance and consistency across batches.

Applications

This EEPROM is highly versatile and can be used in a variety of sectors including industrial, automotive, consumer electronics, and medical devices. Its robustness and reliability make it particularly well-suited for mission-critical applications where data integrity is paramount.

For more detailed specifications and application support, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess