EN
  • EN
  • DE

SMCJ1.5KE30CA-TP

Part No SMCJ1.5KE30CA-TP
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Description TVS DIODE 25.6VWM 41.4VC DO214AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 17 Weeks
Features 41.4V Clamp 36.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Manufacturer Micro Commercial Co
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package DO-214AB (SMC)
Family Name SMCJ1.5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMCJ15KE30CATP, -SMCJ1.5KE30CA-TPCT, -SMCJ1.5KE30CA-TPMSCT, -SMCJ1.5KE30CA-TPTR, SMCJ1.5KE30CA-TPMSDKR, SMCJ1.5KE30CA-TPMSCT, -SMCJ1.5KE30CA-TPTR-ND, -SMCJ1.5KE30CA-TPMSDKR, SMCJ1.5KE30CA-TPMSTR, -SMCJ1.5KE30CA-TPCT-ND, -SMCJ1.5KE30CA-TPMSTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934194-SMCJ1.5KE30CA-TP
Ultra Librarian 3D Model Ultra Librarian SMCJ1.5KE30CA-TP CAD Model

Description

The Micro Commercial Co SMCJ1.5KE30CA-TP is a surface-mount transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients caused by inductive load switching and lightning. It's a bidirectional TVS diode.

Applications:

  • Power Supplies: Protection against voltage surges and transients in power supply circuits.
  • Data Lines: Protection for data and signal lines from ESD and other transient events.
  • Industrial Control: Protection for PLCs, sensors, and other industrial automation equipment.
  • Telecommunications: Surge protection for telecom equipment.
  • Automotive Electronics: Protection against load dump and other transient events in automotive systems.

Features:

  • Reverse Stand-Off Voltage: 30V
  • Peak Pulse Power Dissipation: 1500W (1.5kW) at 10/1000 μs waveform.
  • Breakdown Voltage: 33.3V to 36.8V
  • Bidirectional TVS: Protects against both positive and negative voltage transients.
  • Low Clamping Voltage: Minimizes voltage overshoot during transient events.
  • SMC Package: Compact SMC (DO-214AB) surface-mount package.
  • Excellent Clamping Capability: Offers efficient transient suppression.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • Reliable Transient Protection: Provides reliable protection against damaging voltage transients.
  • Enhanced Equipment Reliability: Increases the overall reliability and lifespan of electronic equipment.
  • Compact Size: Space-saving SMC package for high-density PCB designs.
  • Easy PCB Mounting: Surface-mount package simplifies assembly and reduces manufacturing costs.
  • Cost-Effective: Provides a cost-effective solution for transient voltage protection.

Additional Details:

The SMCJ1.5KE30CA-TP offers a very fast response time, ensuring that the TVS diode clamps the transient voltage before it can damage protected components. It meets or exceeds industry standards for surge protection and ESD immunity. The device's robust construction ensures reliable operation in harsh environments.

Micro Commercial Components' TVS diodes offer exceptional performance and reliability, contributing to the overall robustness of the protected electronic systems. The SMC package provides excellent thermal characteristics, allowing for efficient heat dissipation during transient events.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess