EN
  • EN
  • DE

BAS16WX

Part No BAS16WX
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description High Speed Switching Diode 350mW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1151349-BAS16WX
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS16WX CAD Model

Description

The BAS16WX is a high-speed switching diode manufactured by Micro Commercial Components (MCC). This diode is designed for fast switching applications where rapid transitions between conducting and non-conducting states are required. It is commonly used in various electronic circuits to protect components and to control signal flow.

Applications

  • High-speed switching circuits: Used in circuits requiring fast switching speeds, such as logic gates and signal processing circuits.
  • Protection circuits: Employed to protect sensitive components from voltage spikes and reverse polarity.
  • Clamping circuits: Utilized for clamping voltage levels to a specific range.
  • RF applications: Used in RF mixers and detectors.
  • Signal rectification: Applied in circuits where a fast and efficient rectification of signals is needed.

Features

  • High Switching Speed: Fast reverse recovery time for efficient switching.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Small Package Size: Compact design for space-constrained applications.
  • High Reliability: Robust construction ensures reliable operation in various environments.
  • Surface Mount Device (SMD): Designed for automated assembly processes.

Benefits

  • Improved Circuit Performance: Fast switching speed enhances the performance of high-speed circuits.
  • Enhanced Protection: Protects sensitive components from damage due to voltage transients.
  • Efficient Operation: Low forward voltage drop reduces power dissipation.
  • Compact Design: Small package size allows for dense circuit layouts.
  • Ease of Assembly: Surface mount design facilitates automated assembly.

Additional Details

The BAS16WX features a silicon epitaxial planar structure, which contributes to its high-speed performance. Its maximum forward current and peak reverse voltage are specified to ensure safe operation within design limits. The reverse recovery time is a critical parameter that determines the diode's suitability for high-speed applications. It's packaged in a small outline transistor (SOT) package, making it compatible with automated assembly equipment. Consult the MCC datasheet for detailed specifications, including electrical characteristics, thermal ratings, and package dimensions.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1,705+ $0.0294 $50.1270
4,150+ $0.0241 $100.0150
6,415+ $0.0234 $150.1110
8,850+ $0.0226 $200.0100
11,420+ $0.0219 $250.0980
15,310+ $0.0196 $300.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 1705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess