EN
  • EN
  • DE

MIC94062YML

Part No MIC94062YML
Manufacturer Micrel
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+Rohs
Reference case MLF
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 754890-MIC94062YML
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC94062YML CAD Model

Description

The MIC94062YML is a high-side load switch from Micrel (now part of Microchip Technology), designed to provide efficient power management and protection in various electronic devices. This load switch offers low on-resistance and fast switching speeds, making it suitable for applications where minimizing power loss and providing reliable power control are critical.

Applications

  • Portable Devices: Used in smartphones, tablets, and wearables for power management and load switching.
  • Battery-Powered Systems: Employed in battery-powered devices to disconnect loads and extend battery life.
  • Power Distribution: Provides controlled power distribution in electronic systems.
  • Hot-Swap Applications: Protects systems during hot-swapping of modules or peripherals.
  • Solid-State Drives (SSDs): Used in SSDs to control power to different sections and protect against overcurrent.

Features

  • Low On-Resistance: Minimizes voltage drop and power dissipation across the switch.
  • Fast Switching Speed: Enables rapid turn-on and turn-off times for efficient power control.
  • Overcurrent Protection: Protects the load and the switch from excessive current draw.
  • Thermal Shutdown: Shuts down the switch if the temperature exceeds a safe limit, preventing damage.
  • Reverse Blocking: Prevents current from flowing back into the source when the switch is off.

Benefits

  • Improved Efficiency: Low on-resistance reduces power loss and improves overall system efficiency.
  • Enhanced Protection: Overcurrent protection and thermal shutdown prevent damage to the switch and the load.
  • Extended Battery Life: Minimizes power consumption in battery-powered devices.
  • Increased Reliability: Protects against system failures caused by overcurrent or overheating.
  • Simplified Design: Integrates protection features, simplifying circuit design and reducing component count.

Additional Details

The MIC94062YML typically comes in a small surface-mount package. It is designed for low-voltage operation and is compatible with a wide range of electronic devices. Specific electrical characteristics, such as on-resistance, current limit, and operating voltage range, can be found in the product datasheet. This load switch is ideal for applications requiring efficient and reliable power management with built-in protection features.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess