EN
  • EN
  • DE

MIC29311-5.1BU

Part No MIC29311-5.1BU
Manufacturer Micrel
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078778-MIC29311-5.1BU
Categories OEM Parts(M-N)
Manufacturer Micrel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIC29311-5.1BU CAD Model

Description

The MIC29311-5.1BU is a high-current, low-dropout regulator manufactured by Micrel. It's designed to provide a stable 5.1V output voltage with a high degree of accuracy, even under significant load variations. This regulator is part of Micrel's extensive line of LDOs, known for their robust performance and reliability in demanding applications. Its low dropout voltage characteristic makes it particularly useful in systems where the input voltage is close to the desired output voltage.

Applications:

  • High-Efficiency Linear Regulators: Used where minimizing power dissipation is crucial.
  • Battery-Powered Systems: Ideal for applications requiring extended battery life due to its low dropout voltage and quiescent current.
  • Post Regulators for Switching Supplies: Improves the output voltage regulation and reduces ripple.
  • Microprocessor Power Supplies: Provides a stable and clean power source for sensitive microprocessors.
  • Instrumentation: Powers sensitive measurement and control circuits.

Features:

  • High Output Current: Capable of supplying significant current to the load.
  • Low Dropout Voltage: Maintains regulation with minimal input-to-output voltage difference.
  • High Accuracy Output: Provides a precise and stable output voltage.
  • Overcurrent and Over Temperature Protection: Protects the regulator from damage due to excessive current draw or overheating.
  • Reverse Battery Protection: Prevents damage from accidental reverse polarity connection.

Benefits:

  • Improved System Efficiency: Low dropout voltage reduces power dissipation, increasing efficiency.
  • Extended Battery Life: Lower quiescent current contributes to longer battery life in portable devices.
  • Enhanced System Reliability: Built-in protection features safeguard against potential failures.
  • Stable and Clean Power: Provides a consistent and noise-free power supply for sensitive components.
  • Simplified Design: Requires minimal external components, simplifying the overall system design.

The MIC29311-5.1BU is typically available in a through-hole package, making it suitable for a wide range of applications. Its robust protection features and precise output voltage make it a reliable choice for demanding power supply requirements. The specific dropout voltage will vary based on output current, but it is designed to be low to improve efficiency. It is commonly used in systems requiring a regulated 5.1V supply, such as some communication interfaces or specific microcontrollers.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess