EN
  • EN
  • DE

KSZ8721SL TR

Part No KSZ8721SL TR
Manufacturer Micrel
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0837+
Reference case SSOP48
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 714744-KSZ8721SL TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8721SL TR CAD Model

Description

The KSZ8721SL is a single-port 10/100 Mbps Ethernet Physical Layer Transceiver (PHY) manufactured by Micrel (now Microchip Technology). This device provides the physical layer interface between a Media Access Controller (MAC) and the Ethernet network. It's designed for embedded systems and applications that require reliable and high-performance Ethernet connectivity. The 'TR' suffix likely refers to the tape and reel packaging.

Applications

  • Embedded Systems: Provides Ethernet connectivity for embedded devices such as industrial controllers, network appliances, and IoT devices.
  • Network Interface Cards (NICs): Integrates the physical layer functionality in network interface cards.
  • Routers and Switches: Used in low-end routers and switches to provide Ethernet ports.
  • Printers and Scanners: Enables network connectivity for printers and scanners.
  • IP Phones: Provides Ethernet interface for IP phones.

Features

  • 10/100 Mbps Ethernet: Supports both 10Base-T and 100Base-TX Ethernet standards.
  • Single-Port Transceiver: Provides a single Ethernet port interface.
  • MII/RMII Interface: Supports Media Independent Interface (MII) and Reduced Media Independent Interface (RMII) for connection to a MAC.
  • Auto-Negotiation: Automatically detects and configures the link speed and duplex mode.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.

Benefits

  • Reliable Ethernet Connectivity: Provides a robust and reliable Ethernet interface.
  • Easy Integration: Simplifies integration with MAC controllers using standard MII/RMII interfaces.
  • Flexible Configuration: Supports auto-negotiation for automatic configuration.
  • Low Power Operation: Extends battery life in portable and embedded devices.
  • Cost-Effective Solution: Offers a cost-effective solution for Ethernet connectivity.

Additional Details

The KSZ8721SL's operating voltage range, power consumption figures, and specific timing characteristics for the MII/RMII interfaces are important parameters. These can be found in the manufacturer's datasheet. The datasheet also specifies the supported operating temperature range and the package type (e.g., QFN). The device includes built-in diagnostic features such as link status monitoring and loopback testing. It typically requires external magnetics for proper isolation and signal conditioning. Refer to the Microchip (formerly Micrel) datasheet for detailed electrical characteristics, application diagrams, and layout recommendations.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Analog Devices Inc.
Lowest to $18.2138
ON Semiconductor
Lowest to $7.9822
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Vishay
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2114 $62.5368
28+ $4.2758 $119.7224
42+ $4.1418 $173.9556
58+ $4.0090 $232.5220
75+ $3.8750 $290.6250
100+ $3.4742 $347.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess