EN
  • EN
  • DE

MSCD42-4R7MT

Part No MSCD42-4R7MT
Manufacturer Meled
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051541-MSCD42-4R7MT
Categories OEM Parts(M-N)
Manufacturer Meled
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSCD42-4R7MT CAD Model

Description

The MSCD42-4R7MT is a molded power inductor offered by Meled, designed for efficient power management in various electronic circuits. Characterized by its compact size, low DC resistance, and good current handling capabilities, this inductor is well-suited for applications where space and performance are critical. The molded construction provides effective shielding and contributes to reduced electromagnetic interference (EMI).

Applications

  • DC-DC Converters: Employed in step-up (boost), step-down (buck), and buck-boost converters to efficiently regulate voltage levels.
  • Power Supplies: Used in switched-mode power supplies (SMPS) for consumer electronics, industrial equipment, and telecommunications systems.
  • Voltage Regulators: Found in voltage regulator modules (VRMs) to provide stable and clean power to sensitive components such as microprocessors and memory.
  • Filtering Circuits: Used in power line filters to reduce noise and ripple in power circuits.
  • LED Lighting: Used in LED drivers to efficiently regulate current for LED lighting applications.

Features

  • High Current Handling Capability: Designed to handle significant current levels without saturating or overheating.
  • Low DC Resistance (DCR): Minimizes power losses and improves overall efficiency.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • Molded Construction: Provides excellent shielding and reduces EMI.
  • High Saturation Current: Maintains inductance value under high current conditions.

Benefits

  • Improved Efficiency: Low DCR reduces power dissipation, leading to higher efficiency in power conversion circuits.
  • Reduced EMI: Molded construction minimizes electromagnetic interference, ensuring stable operation of nearby components.
  • Space Saving: Compact size allows for higher density designs and smaller overall product size.
  • Reliable Performance: High current handling capability and stable inductance value ensure reliable operation under demanding conditions.
  • Enhanced Thermal Performance: Designed to operate efficiently at high temperatures.

Additional Details

The inductance value of the MSCD42-4R7MT is 4.7μH (4R7MT indicating 4.7 with a tolerance code). It is crucial to consult the datasheet for specific electrical characteristics, including saturation current, RMS current, and DC resistance, along with mechanical dimensions and environmental specifications. The inductor typically meets RoHS compliance. The operating temperature range is usually between -40°C to +125°C.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess