EN
  • EN
  • DE

MX7528UQ/883B

Part No MX7528UQ/883B
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 8BIT A-OUT 8CDIP / 8 Bit Digital to Analog Converter 2 20-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Number of Bits 8
Number of D/A Converters 2
Settling Time 400ns
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 5V ~ 15V
Voltage - Supply, Digital 5V ~ 15V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -55°C ~ 125°C
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Mounting Type Through Hole
Base Product Number MX752
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN 3A001A2C
HTSUS 8542.39.0001
Standard Package 20
Win Source Part Number 1074695-MX7528UQ/883B
Ultra Librarian 3D Model Ultra Librarian MX7528UQ/883B CAD Model

Description

Maxim Integrated's MX7528UQ/883B: A High-Performance DAC Solution

The MX7528UQ/883B is a precision digital-to-analog converter (DAC) product from Maxim Integrated, a renowned manufacturer of analog and mixed-signal engineering solutions. This device is specifically designed to meet the rigorous demands of advanced electronic systems, offering both high accuracy and reliability. It is a perfect fit for applications that require precise digital-to-analog conversion, such as industrial control systems, automated test equipment, and high-end audio equipment.

At the core of the MX7528UQ/883B is a dual 8-bit CMOS digital-to-analog converter, which provides two separate DAC channels in a single package. This allows for greater flexibility in design and can save valuable space on the circuit board. The device operates from a single +5V power supply, making it convenient for integration into a wide range of electronic systems.

Designed with performance in mind, the MX7528UQ/883B features a fast settling time, ensuring quick and accurate response to input changes. This is critical for applications that require real-time processing, such as servo-control systems and digital signal processing. The DAC also boasts a low power consumption, which helps to minimize the thermal footprint of the system it is integrated into, and extends the life of battery-powered devices.

The MX7528UQ/883B also includes a latch-up proof feature, which provides protection against the high-current latch-up conditions that can occur in CMOS integrated circuits. This feature enhances the overall robustness of the device, making it more reliable in harsh environments.

With its military-grade temperature range, the MX7528UQ/883B is designed to operate reliably under extreme conditions, making it an ideal choice for military and aerospace applications. The device comes in a hermetically sealed package, ensuring long-term stability and protection from environmental factors such as humidity and dust.

Overall, the MX7528UQ/883B from Maxim Integrated is a versatile and reliable DAC solution that offers high precision, fast performance, and robustness for a variety of demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess