EN
  • EN
  • DE

MAXCAM705OV635AAA#

Part No MAXCAM705OV635AAA#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description MAX96705 BASED CAMERA WITH OV106 / MAX96705 Serializer Interface Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Interface
Function Serializer
Utilized IC / Part MAX96705
Primary Attributes USB Powered
Supplied Contents Board(s) , Cable(s)
Secondary Attributes Graphical User Interface (GUI)
Base Product Number MAXCAM705
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348855-MAXCAM705OV635AAA#
Ultra Librarian 3D Model Ultra Librarian MAXCAM705OV635AAA# CAD Model

Description

The MAXCAM705OV635AAA# is an advanced camera module solution designed by Maxim Integrated to cater to a wide range of imaging needs. This compact, high-performance camera module is ideal for applications in security, surveillance, automotive, industrial automation, and other imaging systems that require high-quality visual data capture.

Key Features

  • High-Resolution Imaging: Equipped with a state-of-the-art image sensor, the MAXCAM705OV635AAA# captures high-resolution images, ensuring that every detail is crisp and clear.
  • Low-Light Performance: The camera module is designed to perform exceptionally well in low-light conditions, making it versatile for use in various lighting environments.
  • Compact Form Factor: Its small footprint makes it easy to integrate into a wide range of devices without compromising on space.
  • Advanced Processing Capabilities: The module comes with integrated image processing features that allow for real-time image adjustments and enhancements.
  • High Frame Rates: It supports high frame rates, enabling smooth video capture for dynamic scenes and applications requiring motion detection.

Technical Specifications

Parameter Value
Image Sensor Type CMOS
Resolution High-Definition
Interface Digital
Power Supply DC
Operating Temperature Specified by Manufacturer

The MAXCAM705OV635AAA# is not just a camera module; it's a sophisticated imaging solution that integrates seamlessly into your product, enhancing its capabilities and value. Whether you're developing a smart home device, a drone, or an advanced robotic system, the MAXCAM705OV635AAA# from Maxim Integrated is the right choice for reliable and high-quality image capture.

You May Also Be Interested in

TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess