EN
  • EN
  • DE

MAX97220BETE+T

Part No MAX97220BETE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC LINE DVR/HEADPHONE AMP 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 125mW x 2 @ 32 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Differential Inputs, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TQFN (3x3)
Dimension 16-WFQFN Exposed Pad
Win Source Part Number 037736-MAX97220BETE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX97220BETE+T CAD Model

Description

Maxim Integrated MAX97220BETE+T Differential Input DirectDrive Line Drivers/Headphone Amplifiers

The MAX97220BETE+T from Maxim Integrated stands out as a high-performance, differential input DirectDrive line driver and headphone amplifier that delivers exceptional audio quality and advanced features for a wide range of audio applications. This integrated circuit is designed to enhance the audio experience in portable media players, smartphones, tablets, laptops, and other devices that require efficient and powerful audio amplification.

With its differential input structure, the MAX97220BETE+T is able to reject common-mode noise, ensuring a cleaner and more precise audio signal. This characteristic is particularly beneficial in environments with significant electromagnetic interference (EMI), providing users with an undisturbed listening experience.

The DirectDrive technology employed in this amplifier removes the need for large DC-blocking capacitors, as it creates a ground-referenced output from a single supply. This not only simplifies the circuit design but also reduces the overall component count and saves valuable board space, which is critical in compact electronic designs.

The MAX97220BETE+T is capable of delivering up to 125mW per channel into a 32Ω load, ensuring ample power for a wide range of headphones. Additionally, its low 0.003% total harmonic distortion plus noise (THD+N) and 110dB signal-to-noise ratio (SNR) specifications assure a high-fidelity audio output that can satisfy even the most demanding audiophiles.

The device operates over a 2.7V to 5.5V supply voltage range, making it versatile for use in various system configurations. It also features a low quiescent current, which helps to extend battery life in portable applications. The MAX97220BETE+T comes in a compact 16-pin TQFN package, offering a space-saving solution for modern electronics where space is at a premium.

With its robust design, the MAX97220BETE+T also includes thermal overload protection and short-circuit protection, ensuring reliable operation under adverse conditions. These protection features contribute to the longevity and durability of the end product, making it a trusted choice for manufacturers and designers looking to incorporate a high-quality audio amplifier into their designs.

Overall, the Maxim Integrated MAX97220BETE+T is an excellent choice for any application that demands high-quality audio amplification in a compact and efficient package.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7114 $51.9596
33+ $3.0452 $100.4916
51+ $2.9501 $150.4551
71+ $2.8549 $202.6979
91+ $2.7597 $251.1327
122+ $2.4743 $301.8646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,320 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess