EN
  • EN
  • DE

MAX9063EUK/V+T

Part No MAX9063EUK/V+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707224-MAX9063EUK/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9063EUK/V+T CAD Model

Description

Maxim Integrated's MAX9063EUK/V+T: Precision Voltage Comparator

The MAX9063EUK/V+T from Maxim Integrated is a high-performance, low-power voltage comparator that is designed to offer precise voltage comparison solutions for a wide range of applications. This tiny, single comparator comes in a compact 5-pin SOT23 package, making it an ideal choice for space-constrained applications where size and power efficiency are critical considerations.

With a power supply range of 2.5V to 5.5V, the MAX9063EUK/V+T provides flexibility for use in various systems, including portable and battery-powered devices. Its low-power consumption, with a quiescent current of just 4µA, ensures minimal impact on battery life, making it an excellent choice for energy-sensitive applications.

One of the key features of the MAX9063EUK/V+T is its precision. The device boasts a propagation delay of typically 4µs, allowing for fast response times in systems that require quick decision-making capabilities. Additionally, its internal hysteresis prevents output oscillations, ensuring stable operation even in the presence of noisy signals.

The MAX9063EUK/V+T operates over the extended temperature range of -40°C to +85°C, which means it can reliably function in a variety of environmental conditions. This makes it suitable for industrial, automotive, and other harsh environments where temperature fluctuations are common.

Furthermore, this voltage comparator is designed with an open-drain output stage, which allows for direct connection to a variety of loads and provides the ability to implement wired-OR configurations. This flexibility is beneficial in complex systems where multiple comparators may need to share a common output line.

Applications for the MAX9063EUK/V+T are diverse and include battery monitoring, window comparators, level shifting, threshold detection, and signal conditioning in consumer electronics, medical devices, and industrial control systems. Its combination of precision, low power, and compact size makes it a reliable and efficient choice for designers looking to optimize their systems for performance and power consumption.

In summary, Maxim Integrated's MAX9063EUK/V+T is a versatile, high-precision voltage comparator that offers robust performance in a small package, ideal for a multitude of applications where space and power are at a premium.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess