The MAX891LEUA-T from Maxim Integrated is a high-performance, low-power voltage supervisor designed to monitor single or multiple system supply voltages. This precision device is ideal for portable and battery-powered applications due to its low power consumption and small footprint.
Key Features
- Voltage Monitoring: This supervisor IC is capable of monitoring voltages as low as 1.8V, making it suitable for low-voltage applications.
- Reset Timeout: It features an adjustable reset timeout period, allowing designers to tailor the reset signal to the needs of their specific system.
- Low Power Consumption: The MAX891LEUA-T is designed for power-sensitive applications, with an extremely low quiescent current that minimizes power drain on the system.
- Compact Package: Available in a tiny 8-pin µMAX package, it saves valuable board space in space-constrained designs.
- High Accuracy: With a precision monitoring threshold, it ensures reliable operation and system stability by providing accurate voltage supervision.
Applications
The MAX891LEUA-T is versatile and can be used in a variety of applications, including:
- Portable Devices
- Battery-Powered Equipment
- Computers and Servers
- Embedded Systems
- Industrial Control Systems
Technical Specifications
The device operates over a wide temperature range and has several key technical specifications that make it an excellent choice for robust applications:
- Supply Voltage Range: 1.8V to 5.5V
- Temperature Range: -40°C to +125°C
- Package Type: 8-pin µMAX
- RoHS: Compliant with RoHS standards for environmental safety.
Ordering Information
The MAX891LEUA-T is available for order with the suffix '-T' indicating tape and reel packaging, which is suitable for automated assembly processes. For more information, please consult the datasheet or contact Maxim Integrated's support team.