EN
  • EN
  • DE

MAX8579EUB+T

Part No MAX8579EUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3 V ~ 28 V
Frequency - Switching 200kHz ~ 500kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 706805-MAX8579EUB+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX8579
Introduction Date August 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX8579EUB+T CAD Model

Description

Maxim Integrated MAX8579EUB+T Voltage Regulator

The MAX8579EUB+T from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous 150mA output current. This component is housed in a compact, 10-pin µMAX package, making it an ideal choice for space-constrained applications. The MAX8579EUB+T operates over a wide input voltage range from 2.5V to 5.5V, making it suitable for a variety of power supply configurations, including single-cell lithium-ion (Li+) batteries, and fixed 3.3V or 5V power rails.

One of the key features of the MAX8579EUB+T is its low quiescent current, which is typically 90µA, enhancing its suitability for battery-powered and portable devices where power efficiency is crucial. Additionally, the device has a low dropout voltage of only 165mV at 150mA load, ensuring efficient operation even when the input-to-output voltage differential is minimal.

The MAX8579EUB+T offers a high level of precision with an output voltage accuracy of ±1.5%, ensuring reliable performance for sensitive electronic circuits. The regulator also includes an array of protection features such as short-circuit protection and thermal overload protection, safeguarding the device and the load from potential damage due to abnormal operating conditions.

Design flexibility is another advantage of the MAX8579EUB+T, as it provides the option to adjust the output voltage from 1.5V to 5V using external resistors. This adjustable output capability allows designers to tailor the regulator to meet the specific requirements of their application without the need for multiple different fixed-voltage regulators.

For applications requiring a fixed output voltage, the MAX8579 is also available in preset output voltage versions, eliminating the need for external feedback resistors and simplifying the design process. The device's enable (EN) input allows the output to be turned off, reducing the quiescent current to less than 1µA and further conserving battery life when the regulator is not in use.

In summary, the Maxim Integrated MAX8579EUB+T voltage regulator is a versatile, efficient, and reliable choice for a wide range of applications, from battery-operated devices to fixed-rail systems, where space is at a premium and energy efficiency is paramount.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3796 $52.5552
28+ $3.5936 $100.6208
44+ $3.4813 $153.1772
60+ $3.3690 $202.1400
77+ $3.2567 $250.7659
103+ $2.9198 $300.7394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess