EN
  • EN
  • DE
  • IT

MAX799ESE

Part No MAX799ESE
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description Step-Down Controllers with Synchronous Rectifier for CPU Power
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 214646-MAX799ESE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX799ESE CAD Model

Description

Maxim Integrated MAX799ESE Overview

The MAX799ESE from Maxim Integrated is a high-performance, precision voltage monitor designed to ensure the reliable operation of microprocessor (µP) systems. This compact device comes in an SOP-16 package, making it suitable for space-constrained applications where maintaining accurate voltage levels is critical for system stability and performance.

Key Features

  • Voltage Monitoring: The MAX799ESE is equipped to monitor +5V, +3.3V, and battery voltages, providing a comprehensive solution for various system voltage levels.
  • Adjustable Thresholds: It offers the flexibility of adjustable threshold voltage settings, allowing for precise customization according to specific system requirements.
  • Multiple Outputs: The device features both active-high and active-low reset outputs, making it versatile for interfacing with different types of logic circuits and µP systems.
  • Manual Reset Input: A dedicated manual reset input allows for an external trigger to initiate a system reset, providing an additional layer of control for system operators.
  • Power-On Reset: The MAX799ESE generates a power-on reset signal when the supply voltage reaches a stable operating level, ensuring the system starts in a known state.
  • Low Power Consumption: Designed for energy-efficient operation, the device consumes minimal power, which is ideal for battery-powered and portable applications.
  • High Accuracy: With its high accuracy voltage monitoring, the MAX799ESE ensures that the system is protected against undervoltage conditions that could lead to data corruption or hardware damage.

Applications

The MAX799ESE is suitable for a wide range of applications where reliable voltage monitoring is essential. These include:

  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Portable and Battery-Powered Devices
  • Telecommunication Equipment

With its robust feature set and compact design, the MAX799ESE from Maxim Integrated is an excellent choice for designers looking to enhance the reliability and stability of their µP-based systems. Its precise voltage monitoring capabilities and customizable threshold settings make it a versatile component for any critical application where power supply integrity is paramount.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $3.8356
Coilcraft
Lowest to $1.7305
ESMT
Lowest to $1.4463
EliteMT
Lowest to $2.4475
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.9132
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.9055
STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.8784 $66.2032
55+ $2.3619 $129.9045
85+ $2.2880 $194.4800
117+ $2.2144 $259.0848
152+ $2.1404 $325.3408
203+ $1.9189 $389.5367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess