EN
  • EN
  • DE

MAX7538KEWG+T

Part No MAX7538KEWG+T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829965-MAX7538KEWG+T
Ultra Librarian 3D Model Ultra Librarian MAX7538KEWG+T CAD Model

Description

Maxim Integrated MAX7538KEWG+T Precision DAC

The MAX7538KEWG+T from Maxim Integrated is a high-precision digital-to-analog converter (DAC) designed to deliver accurate and stable analog output for a wide range of applications. This device is part of Maxim's family of multichannel, serial-input, voltage-output DACs, which are known for their reliability and ease of use.

The MAX7538KEWG+T features a 12-bit resolution, ensuring fine granularity in the analog output. This makes it an ideal choice for applications that require precise control of voltage levels, such as automated test equipment, data acquisition systems, and industrial process control.

One of the key advantages of this DAC is its integrated output amplifiers, which provide a buffered voltage output. This design simplifies the interface with subsequent stages of the signal chain and reduces the need for external components, saving both space and cost. The output range is programmable, giving designers the flexibility to set the desired voltage levels to match the requirements of the target application.

With its serial interface, the MAX7538KEWG+T can be easily connected to microcontrollers or digital signal processors. The device supports standard SPI, QSPI, and MICROWIRE interfaces, allowing for straightforward integration into existing digital systems. The DAC operates from a single +5V supply, making it compatible with a variety of power sources and ensuring low power consumption.

The MAX7538KEWG+T is available in a compact 24-pin Wide SO package, which is suitable for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable performance in harsh environments, making it a robust choice for industrial applications.

In summary, the MAX7538KEWG+T from Maxim Integrated is a versatile and precise DAC that offers excellent performance for applications requiring high-resolution analog output. Its ease of integration, programmable output range, and robust design make it a valuable component for engineers looking to enhance the precision and efficiency of their electronic designs.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.8609 $95.7218
3+ $39.2712 $117.8136
5+ $38.0434 $190.2170
7+ $36.8168 $257.7176
9+ $35.5890 $320.3010
11+ $31.9080 $350.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess