EN
  • EN
  • DE

MAX6800UR40D3+T

Part No MAX6800UR40D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4V 2.85V to 5V 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-236-3
Height 1.12 mm
Lead Free Yes
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Power Dissipation 320 mW
Max Reset Threshold Voltage 4.072 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 3.928 V
Min Supply Voltage 700 mV
Mount Surface Mount
Number of Outputs 1
Number of Pins 3
Number of Voltages Monitored 1
Operating Supply Current 5 µA
Output Current 20 mA
Overvoltage Threshold 4.072 V
Packaging Tape & Reel (TR)
Reset Active High
Reset Timeout 100 ms
RoHS Compliant
Threshold Voltage 4 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 3.928 V
Watchdog Timer No
Win Source Part Number 1075663-MAX6800UR40D3+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6800UR40D3+T CAD Model

Description

Maxim Integrated's MAX6800UR40D3+T: A Reliable Microprocessor Reset Circuit

The MAX6800UR40D3+T is a compact, high-precision microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It provides a significant level of reliability and stability, ensuring that your system operates smoothly even under varied and unpredictable conditions.

This device is specifically engineered to maintain system integrity by monitoring the power supply voltage. In the event of a power failure or an unexpected dip below a predetermined threshold, the MAX6800UR40D3+T asserts a reset signal to reset the µP, thereby preventing any malfunction or data corruption. The reset signal remains active for a minimum of 140ms after the supply voltage has risen above the reset threshold level, ensuring a proper system restart.

One of the key features of this supervisory circuit is its low supply current of just 1.2µA, which makes it an ideal choice for portable and battery-operated equipment. The low power consumption helps in extending the battery life of the device it is safeguarding. The MAX6800UR40D3+T operates over a wide voltage range of 1.2V to 5.5V, which allows for versatile applications across various electronic devices.

The device comes in a tiny, 3-pin SOT-23 package, allowing for high-density PCB layouts. Its small size is particularly beneficial for space-constrained applications. The MAX6800UR40D3+T has a preset reset threshold voltage of 4.0V, which is suitable for systems that operate around this voltage level.

Another advantage of the MAX6800UR40D3+T is its accuracy. The reset threshold voltage is accurate to ±2% over temperature, which means that the device can reliably monitor the power supply without false triggering over the full temperature range of -40°C to +125°C. This precision is crucial for systems that require consistent performance regardless of external conditions.

Overall, the MAX6800UR40D3+T from Maxim Integrated is a robust and precise solution for power monitoring in microprocessor-based systems. Its low power consumption, small package size, and high accuracy make it an excellent choice for ensuring the reliability of electronic devices.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2176 $57.9168
44+ $2.6401 $116.1644
68+ $2.5576 $173.9168
94+ $2.4751 $232.6594
121+ $2.3926 $289.5046
162+ $2.1451 $347.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,598 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess