EN
  • EN
  • DE

MAX6793TPLD3+

Part No MAX6793TPLD3+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC REG LIN W/SPR VSR 20-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Regulator/Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 35ms Minimum
Voltage - Threshold 4.625V, Adj
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN-EP (5x5)
Family Part Number MAX6793
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 705998-MAX6793TPLD3+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6793TPLD3+ CAD Model

Description

The MAX6793TPLD3+ from Maxim Integrated is a high-performance, single-output linear regulator designed to deliver precise voltage regulation and a high level of integration for advanced applications. This component is part of Maxim's family of power management ICs, renowned for their reliability and efficiency.

Key Features

  • Adjustable Output: The output voltage of the MAX6793TPLD3+ can be adjusted to meet the specific needs of the application, providing flexibility and precision in power supply design.
  • High Accuracy: This regulator offers high accuracy in voltage regulation, ensuring stable performance and protection for sensitive electronic components.
  • Thermal Protection: With built-in thermal shutdown, the MAX6793TPLD3+ protects itself and the application from damage due to overheating.
  • Power-On Reset: The device includes a power-on reset feature, which ensures that the connected system starts in a known state every time power is applied.
  • Low Dropout: The low dropout voltage of the regulator enables it to continue operating efficiently even when the input voltage is close to the output voltage, reducing power loss and improving system performance.

Applications

The MAX6793TPLD3+ is suited for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure
  • Portable and battery-powered devices

Quality and Reliability

Maxim Integrated's commitment to quality ensures that the MAX6793TPLD3+ linear regulator is manufactured to the highest standards, with rigorous testing and quality control measures in place. This commitment to quality results in a highly reliable component that can withstand the demands of even the most challenging applications.

Package and Availability

The MAX6793TPLD3+ is offered in a compact TQFN package, which is ideal for space-constrained applications. It is available for purchase through Maxim Integrated's distribution network, ensuring easy access for designers and manufacturers around the world.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess