EN
  • EN
  • DE

MAX6727KASDD3+T

Part No MAX6727KASDD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU SOT23-8 / Supervisor Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Series *
Package Strip
Product Status Obsolete
Programmable Not Verified
Base Product Number MAX6727
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075650-MAX6727KASDD3+T
Ultra Librarian 3D Model Ultra Librarian MAX6727KASDD3+T CAD Model

Description

Maxim Integrated MAX6727KASDD3+T Supervisory Circuit

The MAX6727KASDD3+T from Maxim Integrated is a highly reliable, triple-voltage microprocessor (μP) supervisory circuit designed to monitor voltages in digital systems and provide a significant level of system reliability and precision. This component is particularly suitable for applications requiring simultaneous monitoring of multiple supply voltages.

This supervisory circuit integrates a combination of features that make it an excellent choice for managing system integrity. It includes three independent voltage monitor inputs, which are essential for systems that operate with various power domains. The MAX6727KASDD3+T ensures that each monitored supply is maintained above a specific threshold, providing a reset signal to the associated microprocessor when necessary.

One of the key features of the MAX6727KASDD3+T is its adjustable voltage threshold options, which allow designers to tailor the supervisory thresholds to the specific needs of their application. This flexibility ensures compatibility with a wide range of digital systems and power supply configurations. Additionally, the circuit offers a manual reset input, which can be used to initiate a system reset independently of the voltage monitoring function.

The reset output from the MAX6727KASDD3+T is available in both active-low and active-high configurations, providing versatility in interfacing with different μP and logic families. The reset signal is guaranteed to remain valid for a minimum reset timeout period, typically 140ms, ensuring that the system has adequate time to return to a stable operating condition following a voltage dip or other power anomaly.

Encased in a compact SOT-23 package, the MAX6727KASDD3+T is designed for space-constrained applications. Its small footprint and low power consumption make it an ideal choice for portable devices, consumer electronics, and other applications where efficiency and space are at a premium.

Overall, the MAX6727KASDD3+T by Maxim Integrated stands out as a robust and versatile supervisory circuit, offering enhanced system protection and stability for a range of electronic devices and systems.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess