EN
  • EN
  • DE

MAX6727KALTD3

Part No MAX6727KALTD3
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705889-MAX6727KALTD3
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6727KALTD3 CAD Model

Description

Maxim Integrated MAX6727KALTD3 Triple/Quad Voltage µP Supervisory Circuits

The Maxim Integrated MAX6727KALTD3 is a highly versatile and reliable supervisory circuit designed for monitoring triple or quad voltage levels in microprocessor (µP) systems, ensuring that the system operates optimally within its voltage thresholds. This small, power-efficient device is an essential component for maintaining system integrity through voltage monitoring and management.

The MAX6727KALTD3 offers a range of features that make it suitable for a broad spectrum of applications, including portable devices, computers, embedded systems, and industrial equipment. Its primary function is to monitor the power supply voltages and assert a reset signal whenever any of the monitored voltages fall below the predetermined threshold, thus safeguarding the system from improper operation due to low voltage conditions.

Key features of the MAX6727KALTD3 include:

  • Multiple Voltage Monitoring: It can monitor up to three or four system voltage rails, which is ideal for complex systems with various supply voltages.
  • Adjustable Voltage Thresholds: The device allows users to set precise voltage thresholds according to their specific system requirements, providing flexibility and enhanced protection.
  • Manual Reset Input: A dedicated manual reset input enables users to trigger a system reset manually, offering an additional layer of control.
  • Low Power Consumption: This supervisory circuit is designed to consume minimal power, making it suitable for battery-operated devices where power efficiency is crucial.
  • Compact Package: The MAX6727KALTD3 comes in a small, lead-free package, allowing for space-saving integration into PCB designs.

With its robust reset and watchdog timer functions, the MAX6727KALTD3 can initiate a system reset if it detects a fault condition or if the watchdog timer is not properly serviced, further enhancing system reliability. This feature is particularly beneficial for systems that cannot afford to fail or require a high degree of uptime.

Overall, the Maxim Integrated MAX6727KALTD3 is a critical component for any designer looking to implement a reliable voltage supervisory solution in their electronic systems. Its combination of features ensures that it can meet the demands of a wide variety of applications where precise voltage monitoring and system stability are paramount.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess