EN
  • EN
  • DE

MAX6725KATGD3+T

Part No MAX6725KATGD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 3.075V/1.11V/Adj 1.8V to 5V/0.9V to 3.3V 8-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-8
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 714 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 800 mV
Mount Surface Mount
Number of Pins 8
Number of Voltages Monitored 3
Operating Supply Current 15 µA
Overvoltage Threshold 1.14 V
Radiation Hardening No
Reset Active High/Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 3.075 V
Type Multi-Voltage Supervisor
Undervoltage Threshold 1.08 V
Watchdog Timer Yes
Win Source Part Number 1075648-MAX6725KATGD3+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6725KATGD3+T CAD Model

Description

Maxim Integrated MAX6725KATGD3+T Supervisory Circuit

The Maxim Integrated MAX6725KATGD3+T is a highly reliable supervisory circuit designed to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in conjunction with +3V, +3.3V, and +5V powered circuits. This supervisory circuit ensures that your system operates within its nominal voltage range, enhancing system stability and longevity.

Featuring a compact SOT-23 package, the MAX6725KATGD3+T offers a quintessential solution for space-constrained applications. It is specifically engineered to assert a reset signal whenever the VCC supply voltage falls below the factory-set reset threshold. The reset output remains asserted for a minimum duration of 140ms after VCC has risen above the reset threshold, ensuring a proper system reset during power-up, power-down, or brownout conditions.

With its wide operating temperature range of -40°C to +125°C, the MAX6725KATGD3+T is suitable for use in various environments, from industrial to automotive applications. The device's low supply current of 7.5μA (typical) makes it an excellent choice for battery-powered equipment, where power conservation is critical.

One of the key features of the MAX6725KATGD3+T is its ability to provide a debounced manual reset input. This feature allows for a manual override of the automatic reset, providing designers with additional flexibility and control over the reset functionality. The manual reset can be triggered through a simple push-button interface, enabling easy user-initiated system resets.

In summary, the Maxim Integrated MAX6725KATGD3+T supervisory circuit is a robust and cost-effective solution for monitoring power supply conditions in digital systems. Its small footprint, low power consumption, and wide operating temperature range make it an ideal choice for a broad spectrum of applications, ensuring that systems remain operational and protected against undesirable voltage conditions.

For more detailed specifications and application guidance, designers are encouraged to consult the datasheet and reference designs provided by Maxim Integrated.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess