Maxim Integrated MAX6714AUB+ Quad Voltage Monitor
The MAX6714AUB+ is a compact, highly reliable quad voltage monitor designed by Maxim Integrated, engineered to ensure stable and secure operation for microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive digital systems. This precision monitoring device is an essential component for systems that require multiple voltage threshold detections to maintain proper functionality and safety.
Key Features
- Multiple Voltage Thresholds: The device can monitor four different voltage rails simultaneously, providing versatility in various applications.
- Adjustable Thresholds: Voltage thresholds are externally adjustable, offering flexibility for customization according to specific system requirements.
- Manual Reset Input: Includes a manual reset input that allows for a system reset initiation by an external signal, enhancing control over the monitoring system.
- Low Power Consumption: The MAX6714AUB+ is optimized for low power consumption, making it suitable for power-sensitive applications.
- Compact Package: Housed in a small, 10-pin µMAX package, the device is ideal for space-constrained applications.
Applications
The MAX6714AUB+ is versatile enough to be used in a wide range of applications, including:
- Computers and Servers
- Portable/Battery-Powered Devices
- Embedded Systems
- Industrial Equipment
- Telecommunication Systems
Technical Specifications
With its robust design, the MAX6714AUB+ offers several technical specifications that make it a reliable choice for system protection:
- Supply Voltage Range: 1.2V to 5.5V
- Operating Temperature Range: -40°C to +125°C
- Reset Timeout Period: Adjustable with an external capacitor
The MAX6714AUB+ is a testament to Maxim Integrated's commitment to providing high-quality, reliable monitoring solutions that cater to the needs of complex electronic systems. With its adjustable thresholds and multiple monitoring capabilities, it is an indispensable tool for maintaining system integrity and preventing costly failures.