Maxim Integrated Product Overview: MAX6703ASKA-T
The MAX6703ASKA-T is a highly reliable, precision microprocessor (μP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with a single 2.5V, 3V, 3.3V, or 5V power supply.
This compact supervisory circuit is ideal for use in a wide range of applications including computers, controllers, intelligent instruments, and portable battery-powered electronics. Its primary function is to assert a reset signal whenever the VCC supply voltage declines below a preset threshold, ensuring that the μP and its peripherals are reset properly during power-up, power-down, and brown-out conditions.
Key features of the MAX6703ASKA-T include:
- Precision Monitoring: It offers precision voltage monitoring with factory-set reset thresholds suitable for 2.5V, 3V, 3.3V, or 5V-powered systems.
- Manual Reset Input: A manual reset input is provided, which allows for a reset to be triggered with an external push-button or logic signal.
- Low Power Consumption: The device consumes a low quiescent current, making it suitable for battery-operated applications.
- Reset Output: The reset output is available in both active-low and active-high configurations, ensuring compatibility with various microprocessors and digital systems.
- Compact Package: The MAX6703ASKA-T comes in a space-saving 8-pin SOT-23 package, ideal for space-constrained applications.
- Temperature Range: It operates over an extended temperature range, making it suitable for industrial applications.
The MAX6703ASKA-T is designed to improve system reliability and accuracy with its integrated features, reducing the need for external components and simplifying design. Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the MAX6703ASKA-T offers a robust supervisory solution that ensures your system operates reliably under various power conditions.
With Maxim Integrated's reputation for quality and performance, the MAX6703ASKA-T is the go-to choice for designers looking for a high-quality supervisory circuit that is both cost-effective and easy to implement.