EN
  • EN
  • DE

MAX6701ATKA+

Part No MAX6701ATKA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description MAX6701 LOW-VOLTAGE, MICROPROCES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Voltage - Threshold 3.08V, Adj, Adj
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Base Product Number MAX6701
Standard Package 160 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705765-MAX6701ATKA+
Ultra Librarian 3D Model Ultra Librarian MAX6701ATKA+ CAD Model

Description

The MAX6701ATKA+ is a sophisticated voltage monitoring device designed by Maxim Integrated to safeguard systems against power failures and undervoltage conditions. This compact and efficient component is an essential piece for any application requiring reliable voltage supervision.

Key Features

  • Multiple Voltage Thresholds: The device offers factory-set reset thresholds suitable for a variety of applications, ensuring versatility in monitoring different system voltages.
  • Low Power Consumption: With its quiescent current as low as 5µA, it is an excellent choice for battery-operated devices, contributing to extended battery life and energy savings.
  • Compact SOT-23 Packaging: Encased in a space-saving SOT-23 package, the MAX6701ATKA+ is ideal for space-constrained applications without compromising performance.
  • Manual Reset Capability: The inclusion of a manual reset input provides an additional layer of control, allowing for system resets on demand.
  • Wide Operating Temperature Range: It operates reliably over a broad temperature range from -40°C to +125°C, accommodating various environmental conditions.

Applications

The MAX6701ATKA+ is versatile enough to be used in a wide range of applications, including but not limited to:

  • Portable/Battery-Powered Equipment
  • Computers and Servers
  • Embedded Systems
  • Industrial Controllers
  • Automotive Systems

Technical Specifications

Parameter Value
Package/Case SOT-23-8
Threshold Voltage Factory Set
Supply Voltage - Max 5.5 V
Operating Temperature -40°C to +125°C
Mounting Type Surface Mount

In conclusion, the MAX6701ATKA+ from Maxim Integrated is an exceptional voltage monitoring solution that combines accuracy, versatility, and efficiency. Its robust feature set and compact design make it an ideal choice for ensuring the stability and reliability of electronic systems across a multitude of applications.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess