Maxim Integrated MAX6453UT31S+T Voltage Monitor
The MAX6453UT31S+T is a compact and highly reliable voltage monitor from Maxim Integrated, designed to safeguard your electronic systems by providing precise voltage monitoring solutions. This tiny, low-power component is ideal for portable and space-constrained applications where maintaining the correct operating voltage is critical for system stability and performance.
With an integrated microprocessor (µP) supervisory circuit, the MAX6453UT31S+T is capable of monitoring a preset threshold voltage of 3.1V. It is engineered to deliver a quick response, triggering a reset signal to the host processor when the monitored voltage falls below the designated threshold. This reset signal ensures that the system can return to a known state, preventing software execution errors and hardware malfunctions that can arise from undervoltage conditions.
The device comes in a small SOT23, 6-pin package, which makes it an excellent choice for space-sensitive designs. It operates over a wide temperature range from -40°C to +125°C, ensuring reliable performance in diverse operating environments. The MAX6453UT31S+T is available in tape and reel format, denoted by the ‘+T’ suffix, facilitating efficient assembly for high-volume production.
Key features of the MAX6453UT31S+T include:
- Factory-Set Reset Voltage: A precise threshold voltage of 3.1V for accurate voltage monitoring.
- Low Quiescent Current: Helps in conserving battery life in portable applications.
- Manual Reset Input: Allows for an external trigger to reset the system manually.
- Debounced Reset Output: Provides a clean signal for reliable system reset.
- Immune to Short VCC Transients: Ensures stability and prevents false triggering during brief voltage dips.
Applications for the MAX6453UT31S+T are diverse and include portable devices, consumer electronics, microprocessor-based systems, computers, and controllers. By integrating this voltage monitor into your design, you can enhance system reliability, extend product lifespan, and provide a safeguard against the potentially damaging effects of undervoltage conditions.
Maxim Integrated's commitment to quality makes the MAX6453UT31S+T a trusted choice for designers looking to incorporate robust voltage monitoring into their applications.