EN
  • EN
  • DE

MAX6450BTA16T+TG47

Part No MAX6450BTA16T+TG47
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 213551-MAX6450BTA16T+TG47
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX6450BTA16T+TG47 CAD Model

Description

The MAX6450BTA16T+TG47 is a highly precise voltage supervisor component designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This compact, high-quality device is engineered to ensure reliable operation of microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive digital systems by monitoring their supply voltage.

Key Features

  • Voltage Monitoring Accuracy: The device offers superb precision with tight voltage threshold accuracy, which is essential for critical applications where voltage deviations could lead to system malfunctions.
  • Low Power Consumption: Designed for energy-sensitive applications, the MAX6450BTA16T+TG47 consumes minimal power, contributing to the overall efficiency of the system it is monitoring.
  • Compact Package: It comes in a small, 8-pin TDFN package, making it suitable for space-constrained applications without compromising performance.
  • Adjustable Reset Timeout: The reset timeout period is adjustable, allowing designers to tailor the supervisor to the specific needs of their system.
  • Wide Operating Temperature Range: This device is operational over an extended temperature range, making it versatile for use in various environments.

Applications

The MAX6450BTA16T+TG47 is ideal for a wide range of applications, including:

  • Portable/Battery-Powered Equipment
  • Industrial Control Systems
  • Automotive Systems
  • Data Storage Systems
  • Medical Devices

Technical Specifications

  • Package Type: 8-Pin TDFN
  • Operating Voltage Range: Specified for various thresholds to accommodate different system requirements.
  • Temperature Range: Capable of operating in extreme conditions, ensuring reliability across diverse environments.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX6450BTA16T+TG47 voltage supervisor is an excellent choice for designers seeking to enhance the reliability and performance of their electronic systems.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
EPCOS (TDK)
Need more? Email Us
ESMT
Lowest to $2.9349
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Shindengen
Lowest to $0.2021
ESMT
Lowest to $1.2913
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7427 $59.4160
190+ $0.6098 $115.8620
295+ $0.5902 $174.1090
405+ $0.5717 $231.5385
525+ $0.5521 $289.8525
700+ $0.4955 $346.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess