EN
  • EN
  • DE

MAX6316LUK45BX+T

Part No MAX6316LUK45BX+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.5V 1 Active Low/Push-Pull Automotive 5-Pin SOT-23 T/R / IC MPU/RESET CIRC 4.50V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 4.5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 786688-MAX6316LUK45BX+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6316L
Introduction Date January 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6316LUK45BX+T CAD Model

Description

Maxim Integrated MAX6316LUK45BX+T Microprocessor Reset Circuits

The MAX6316LUK45BX+T is a highly reliable and compact microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This device is specifically engineered to monitor power supplies in µP and digital systems, providing a robust safeguard against power failures or unexpected system behavior due to voltage fluctuations.

This particular model, the MAX6316LUK45BX+T, is tailored to maintain system integrity by asserting a reset signal whenever the VCC supply voltage falls below its preset threshold of 4.5V. The reset output remains asserted for a minimum timeout period after VCC has risen above the reset threshold, ensuring the system has sufficient time to stabilize before resuming operation. This feature is critical for applications requiring high reliability and consistent performance.

The device comes in a compact 5-pin SOT-23 package, making it ideal for space-constrained applications. It offers an active-low, push-pull reset output, which provides a direct interface with other logic components without the need for external components, such as pull-up resistors. This integration simplifies design and enhances system reliability.

Key features of the MAX6316LUK45BX+T include:

  • Immunity to short VCC transients
  • Low supply current of 20µA (typical), which is beneficial for battery-powered applications
  • Guaranteed reset valid to VCC = 1V, ensuring proper system reset even during low power conditions
  • Factory-trimmed reset threshold for high accuracy
  • Temperature range from -40°C to +85°C, suitable for industrial environments

Applications that can benefit from the robust features of the MAX6316LUK45BX+T include portable devices, computers, controllers, intelligent instruments, and critical µP and µC power monitoring systems. The device's precision voltage monitoring and low power consumption make it an excellent choice for designers looking to enhance system reliability and extend battery life in their products.

With Maxim Integrated's reputation for quality and reliability, the MAX6316LUK45BX+T is an excellent choice for ensuring your system maintains its performance and stability under varying power conditions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0312 $60.3744
28+ $4.1291 $115.6148
44+ $3.9998 $175.9912
60+ $3.8704 $232.2240
78+ $3.7422 $291.8916
104+ $3.3541 $348.8264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess