EN
  • EN
  • DE

MAX6143AASA41+

Part No MAX6143AASA41+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 4.096V
Output Current 30mA
Tolerance ±0.06%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 7μVp-p
Noise - 10Hz to 10kHz 11.5μVrms
Parts Input Voltage (V) 6.1V ~ 40V
Supply Current 650μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX6143
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 705025-MAX6143AASA41+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6143AASA41+ CAD Model

Description

Maxim Integrated MAX6143AASA41+ Voltage Reference

The MAX6143AASA41+ is a high-precision, low-noise, series voltage reference from Maxim Integrated. This component is designed to provide a stable and accurate reference voltage for various applications, including data converters, precision power supplies, and measurement devices. The MAX6143AASA41+ boasts an impressive combination of features that make it a reliable choice for critical and high-performance systems.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 4.096V, which is a common reference level for analog-to-digital converters (ADCs), ensuring compatibility with a wide range of devices.
  • High Accuracy: With an initial accuracy of ±0.02%, the MAX6143AASA41+ provides precise voltage levels for sensitive applications, ensuring high reliability and consistency in signal conversion.
  • Low Temperature Coefficient: The temperature coefficient is as low as 3ppm/°C, which means the output voltage remains stable across a broad temperature range, minimizing drift and variability in performance.
  • Low Noise: It features a low output noise of only 1.5µVp-p (0.1Hz to 10Hz), making it ideal for precision applications where noise can significantly impact performance.
  • Low Dropout Voltage: The device can operate with a minimal difference between the input and output voltages, allowing it to function effectively even in low headroom situations.
  • Long-Term Stability: The MAX6143AASA41+ demonstrates excellent long-term stability, ensuring that its performance does not degrade over time, which is crucial for applications requiring sustained precision.
  • Package: It is available in an 8-pin SOIC package, which is suitable for surface-mount technology, making it easy to integrate into a variety of circuit designs.

Applications

The MAX6143AASA41+ is versatile and can be used in a multitude of applications that require a high-accuracy reference voltage. It is particularly well-suited for use in precision ADCs and digital-to-analog converters (DACs), industrial control systems, portable instrumentation, and medical devices where stability and accuracy are paramount.

In summary, the Maxim Integrated MAX6143AASA41+ voltage reference is a top-tier solution for designers looking to enhance the accuracy and stability of their electronic systems. Its robust feature set ensures that it can meet the stringent requirements of high-precision applications.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess