EN
  • EN
  • DE

MAX6138AEXR30+T

Part No MAX6138AEXR30+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.1% SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Shunt Voltage Reference IC Fixed 3V V ±0.1% 15 mA SC-70-3
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SC-70-3
Family Name MAX6138
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX6138AEXR30+TTR, MAX6138AEXR30T, MAX6138AEXR30+TCT, MAX6138AEXR30+TDKR, MAX6138AEXR30+T-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882131-MAX6138AEXR30+T
Ultra Librarian 3D Model Ultra Librarian MAX6138AEXR30+T CAD Model

Description

MAX6138AEXR30+T Voltage Reference from Maxim Integrated

The MAX6138AEXR30+T is a low-dropout, micropower voltage reference from Maxim Integrated, offering high stability and accuracy for precision applications. This device is designed to provide a fixed 3.0V output voltage with an impressive low temperature coefficient, making it ideal for use in a wide range of electronic systems where precise voltage regulation is critical.

With its extended temperature range and low operational current, the MAX6138AEXR30+T is particularly well-suited for portable and battery-powered devices. Its miniature package allows for easy integration into space-constrained designs, ensuring that it can be utilized in the most compact of electronic assemblies.

Key Features:

  • High Accuracy: The MAX6138AEXR30+T provides a precise 3.0V output with an initial accuracy of ±0.2% at 25°C, ensuring reliable performance for sensitive circuits.
  • Low Temperature Coefficient: With a temperature coefficient as low as 50ppm/°C, this voltage reference maintains a stable output despite temperature variations, making it suitable for industrial and automotive applications.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, enhancing its efficiency and making it ideal for use in low-voltage environments.
  • Low Power Consumption: It consumes a minimal amount of power, with a quiescent current of typically 45µA, which helps in extending battery life in portable applications.
  • Extended Temperature Range: The MAX6138AEXR30+T is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring robust performance in harsh environments.
  • Package: It comes in a small, 3-pin SC70 package, which is highly advantageous for space-constrained applications.

The MAX6138AEXR30+T is an excellent choice for precision voltage regulation in a variety of applications, including data converters, portable instruments, battery management systems, and medical devices. Its combination of high accuracy, stability, and low power consumption, packaged in a small footprint, makes it a versatile and reliable component for designers looking to enhance the performance of their electronic systems.

Whether you're developing a sophisticated industrial sensor or a compact consumer gadget, the MAX6138AEXR30+T from Maxim Integrated is engineered to deliver a stable voltage reference that you can count on for the accuracy and longevity of your product.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.0362 $114.0724
3+ $46.7983 $140.3949
4+ $45.3361 $181.3444
6+ $43.8738 $263.2428
7+ $42.4116 $296.8812
10+ $38.0238 $380.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess