EN
  • EN
  • DE

MAX5973BETL+T

Part No MAX5973BETL+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 40TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 5V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 10ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (5x5)
Base Product Number MAX5973
Standard Package 2,500 pcs
ECCN OBSOLETE
Win Source Part Number 704856-MAX5973BETL+T
Ultra Librarian 3D Model Ultra Librarian MAX5973BETL+T CAD Model

Description

Maxim Integrated MAX5973BETL+T Power Over Ethernet (PoE) Controller

The MAX5973BETL+T from Maxim Integrated is a cutting-edge Power over Ethernet (PoE) controller designed to provide robust and efficient power solutions for various PoE applications. This high-performance integrated circuit is engineered to facilitate the delivery of power alongside data over Ethernet networks, conforming to the IEEE 802.3at standard, which makes it an ideal choice for powering devices such as IP cameras, wireless access points, and VoIP phones.

The device operates over a wide input voltage range and integrates a hot-swap MOSFET and sense resistor to ease the design-in process. Its compact TQFN-16 package makes it suitable for space-constrained applications, ensuring that it can be accommodated in a variety of hardware designs without compromising on functionality.

Key features of the MAX5973BETL+T include:

  • Compliance with the IEEE 802.3at standard for PoE, ensuring interoperability with other compliant devices and systems.
  • Integrated 100V hot-swap MOSFET and current sense, which provide built-in protection and reduce external component requirements.
  • Programmable current limit and foldback capability, which help to prevent damage to the device and connected equipment in the event of an overload or short-circuit condition.
  • Robust thermal management features, including over-temperature protection, to ensure reliable operation under varying environmental conditions.
  • Support for high power applications up to 25.5W, enabling the powering of a wide range of high-performance devices.
  • Enhanced ESD protection, safeguarding the device from potential damage due to electrostatic discharges.
  • Flexible power management with a two-event classification, which allows for the dynamic allocation of power based on device requirements.

With its advanced feature set, the MAX5973BETL+T from Maxim Integrated stands out as a versatile and reliable solution for PoE applications. Its high level of integration and protection features make it a go-to choice for system designers looking to streamline their power distribution networks while maintaining high standards of safety and efficiency.

Whether for commercial, industrial, or residential applications, the MAX5973BETL+T is poised to deliver consistent performance, ease of use, and the reliability that Maxim Integrated is known for.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3107 $61.8642
14+ $8.4604 $118.4456
22+ $8.1959 $180.3098
30+ $7.9314 $237.9420
38+ $7.6669 $291.3422
51+ $6.8746 $350.6046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess