EN
  • EN
  • DE

MAX5941AESE+T

Part No MAX5941AESE+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC IEEE 802.3AF-COMP POE 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Controller (PD)
Number of Channels 1
Maximum Power Dissipation 12.95W
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 18 V to 67 V
Operating Supply Current 400μA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 109896-MAX5941AESE+T
Ultra Librarian 3D Model Ultra Librarian MAX5941AESE+T CAD Model

Description

Product Overview: MAX5941AESE+T by Maxim Integrated

The MAX5941AESE+T is a robust, feature-rich Ethernet Power Sourcing Equipment (PSE) controller designed by Maxim Integrated to facilitate the delivery of Power over Ethernet (PoE) to network devices. This integrated circuit is specifically tailored for applications that require IEEE 802.3af-compliant power sourcing capabilities, making it an ideal solution for a variety of networked devices such as IP phones, wireless access points, and security cameras.

Key Features

  • IEEE 802.3af Compliance: The MAX5941AESE+T adheres to the stringent specifications set by the IEEE 802.3af standard for PoE, ensuring compatibility with a wide range of powered devices (PDs).
  • Integrated Power MOSFET: This PSE controller includes an internal power MOSFET, which simplifies the design and reduces external component count, enhancing system reliability and reducing overall cost.
  • Advanced Power Management: It offers programmable current limit, overload protection, and under/over-voltage lockout, ensuring safe and reliable power delivery to connected devices.
  • Auto-Retry Feature: The device is equipped with an auto-retry mechanism that attempts to power the connected PD in case of a power-on failure, improving system robustness.
  • LED Indicators: Built-in LED drivers provide visual status indication for power, fault, and detection, allowing for easy troubleshooting and monitoring.

Applications

  • Network Switches and Routers
  • IP Telephony and VoIP Gateways
  • Wireless Access Points
  • Network Cameras and Security Systems
  • Industrial Controls

The MAX5941AESE+T comes in a compact 16-pin narrow SO package, making it suitable for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures operation in harsh environments, which is critical for outdoor or industrial network equipment. With Maxim Integrated's commitment to quality and reliability, this PSE controller is a dependable choice for powering your network infrastructure.

By integrating the MAX5941AESE+T into your PoE systems, you can expect an efficient, compliant, and cost-effective solution that simplifies the implementation of power distribution over Ethernet networks.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Innovisionsemi
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075
Texas Instruments
Lowest to $8.0180
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7549 $58.7549
3+ $48.2097 $144.6291
4+ $46.7024 $186.8096
6+ $45.1963 $271.1778
7+ $43.6902 $305.8314
9+ $39.1695 $352.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,017 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess