EN
  • EN
  • DE

MAX5253AEAP+T

Part No MAX5253AEAP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Dac 4-CH R-2R 12-BIT 20-PIN SSOP T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Integral Nonlinearity (INL) 0.5 LSB
Interface SPI, Serial
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Bits 12
Number of Converters 4
Number of DAC Channels 4
Number of Pins 20
Output Type Voltage
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Settling Time 16 µs
Supply Type Single
Win Source Part Number 988635-MAX5253AEAP+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5253AEAP+T CAD Model

Description

Maxim Integrated MAX5253AEAP+T Dual 12-Bit Voltage-Output DAC

The MAX5253AEAP+T from Maxim Integrated is a precision, dual 12-bit digital-to-analog converter (DAC) designed to deliver high-performance output voltage in a compact package. This versatile DAC is ideal for a wide range of applications, including industrial control systems, automated test equipment, and digital gain and offset adjustment circuits.

Key Features

  • Resolution: The device offers a 12-bit resolution, ensuring fine-grained analog output for applications requiring precise control.
  • Dual DAC Channels: With two independent DAC outputs, this component allows for simultaneous control of two separate analog signals, increasing system flexibility.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX5253AEAP+T maintains efficient operation, making it suitable for portable and battery-operated devices.
  • Flexible Reference Inputs: The DAC supports both unipolar and bipolar operation, with external reference inputs that provide users with control over the full-scale output voltage.
  • Serial Interface: The device features a 3-wire serial interface that simplifies connection to microcontrollers or digital systems, minimizing the number of required I/O pins.
  • Power-On Reset: The DAC outputs are reset to zero-scale or midscale upon power-up, reducing the potential for unexpected outputs during system startup.
  • Package: It is available in a 20-pin SSOP package, which is suitable for space-constrained applications.

Applications

  • Industrial Control Systems
  • Automated Test Equipment
  • Data Acquisition Systems
  • Process Control
  • Portable Battery-Powered Devices
  • Digital Offset and Gain Adjustment

The MAX5253AEAP+T combines high accuracy, low power, and ease of integration, making it a reliable choice for designers looking to incorporate analog output capabilities into their digital systems. Its robust feature set ensures that it can meet the stringent requirements of various demanding applications.

With Maxim Integrated's commitment to quality and performance, the MAX5253AEAP+T stands out as a versatile component for precision analog output tasks.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess