EN
  • EN
  • DE

MAX4624EUT-T

Part No MAX4624EUT-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 1 Ohm
Channel-to-Channel Matching (ΔRon) 60 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 50ns, 50ns
Charge Injection 65pC
Channel Capacitance(CS off, CD off) 32pF
Max Leakage Current (IS off) 2nA
Crosstalk -57dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 097631-MAX4624EUT-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX4624EUT-T CAD Model

Description

The MAX4624EUT-T from Maxim Integrated is a precision, low-voltage, single-pole/single-throw (SPST) analog switch designed for a variety of applications requiring high performance and low power consumption in a small package. This component operates with a single +1.8V to +5.5V supply, making it ideal for portable and battery-powered devices.

Key Features

  • Low On-Resistance: The MAX4624EUT-T features low on-resistance (RON) of typically 0.6Ω, which minimizes signal distortion and ensures excellent signal integrity.
  • Single-Supply Operation: Designed for simplicity, it operates from a single supply voltage, ranging from +1.8V to +5.5V, accommodating a wide array of applications.
  • Fast Switching: Fast switching speeds (tON = 25ns and tOFF = 20ns typical) make the MAX4624EUT-T suitable for sample-and-hold circuits, multiplexing, and other applications where quick response times are essential.
  • Low Power Consumption: With its low power consumption, this switch conserves energy, which is critical for extending battery life in portable devices.
  • High Current Handling: The switch can handle continuous current up to 300mA, allowing for a wide range of signal levels.
  • Small SOT23 Package: The compact 6-pin SOT23 package saves space on printed circuit boards, making it a great choice for space-constrained applications.

Applications

The MAX4624EUT-T's versatile features make it suitable for a variety of applications, including:

  • Audio and Video Signal Routing
  • Power Routing
  • Portable Instruments
  • Data Acquisition Systems
  • Communication Systems
  • Sample-and-Hold Circuits

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability. The MAX4624EUT-T is built to meet high standards, ensuring consistent performance and durability for the end-user. It is a testament to Maxim's dedication to providing innovative, high-quality solutions for the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0336 $52.4368
31+ $3.3097 $102.6007
47+ $3.2062 $150.6914
65+ $3.1028 $201.6820
84+ $2.9994 $251.9496
112+ $2.6891 $301.1792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess